EN
  • EN
  • DE

PS8A0020WEX

Part No PS8A0020WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description DUAL VOLTAGE HEAT CONTROLLER / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number PS8A0020
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890241-PS8A0020WEX
Ultra Librarian 3D Model Ultra Librarian PS8A0020WEX CAD Model

Description

Introducing the PS8A0020WEX from Diodes Incorporated

Diodes Incorporated presents the high-performance PS8A0020WEX, a cutting-edge solution designed to cater to the demanding needs of modern electronic applications. This product is engineered to deliver reliability and efficiency, making it an ideal choice for designers looking to enhance their power management systems.

The PS8A0020WEX is a testament to Diodes Incorporated's commitment to quality and innovation. It is crafted using the latest semiconductor technology, ensuring that it not only meets but exceeds industry standards. This component is suitable for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and communication devices.

Key Features of the PS8A0020WEX:

  • High Efficiency: The device is optimized for low power loss, which translates to improved energy savings and longer battery life in portable applications.
  • Durability: Built to withstand harsh conditions, the PS8A0020WEX maintains its performance over a wide temperature range, ensuring reliability across various environments.
  • Compact Design: The small footprint of the PS8A0020WEX makes it an excellent choice for space-constrained applications without compromising on power or performance.
  • Flexibility: Its versatile nature allows it to be integrated into a multitude of circuit designs, providing designers with greater flexibility in their product development.

With its robust design and superior performance, the PS8A0020WEX stands out as a component that can power the next generation of electronic innovations. Whether it's for managing power in a sophisticated industrial system or ensuring the longevity of a consumer gadget, this product from Diodes Incorporated is up to the task.

Investing in the PS8A0020WEX means choosing a product that delivers both quality and performance. Diodes Incorporated has a long-standing reputation for producing reliable components, and the PS8A0020WEX is no exception. Equip your projects with this top-tier product and experience the difference in your power management solutions.

For detailed specifications and application notes, designers and engineers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative to ensure the best integration of the PS8A0020WEX into their projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,297 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess