Product Overview: MC74HCT132ADG from ON Semiconductor
The MC74HCT132ADG is a high-performance integrated circuit produced by ON Semiconductor, renowned for its precision and durability in a wide array of electronic applications. This particular chip is a part of the HCT logic family and is specifically designed to interface with 5V systems. It provides a robust solution for designers looking to implement logic functions with a high degree of reliability.
Key Features
- Logic Type: NAND Schmitt Trigger
- Number of Circuits: Four independent circuits
- Input Voltage: Compatible with TTL levels
- Output Current: High current drive capability
- Package: SOIC-14 packaging for surface mount technology
- Temperature Range: Operates between -55°C to 125°C
The MC74HCT132ADG features Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly useful in environments where noise is present, ensuring that the device operates reliably and without false triggering.
Applications
The versatility of the MC74HCT132ADG makes it suitable for a broad spectrum of applications. It is commonly used in:
- Wave shaping and noise filtering
- Signal processing
- Communication systems
- Computers and computer peripherals
- Control systems
ON Semiconductor's MC74HCT132ADG is designed for use in systems that require high noise immunity and stable performance. The device's ability to function effectively in extreme temperature conditions makes it an ideal choice for industrial and automotive applications, as well as for consumer electronics where reliability is paramount.
Quality and Environmental Compliance
ON Semiconductor is committed to environmental stewardship and the MC74HCT132ADG complies with various international standards. This product is lead-free and RoHS compliant, minimizing the environmental impact and catering to eco-conscious businesses and consumers.