EN
  • EN
  • DE

PI7C9X111SLBEVBF5

Part No PI7C9X111SLBEVBF5
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description 9X111SLB 5V FORWARD BOARD / PCI Express-to-PCI Reversible Bridge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Series SlimLine
Main Purpose Interface, PCIe to PCI Bridge
Utilized IC / Part PI7C9X111SL
Supplied Contents Board(s)
Win Source Part Number 791857-PI7C9X111SLBEVBF5
Popularity Medium
Supply and Demand Status Limited
Introduction Date August 02, 2018
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PI7C9X111SLBEVBF5 CAD Model

Description

Introducing the PI7C9X111SLBEVBF5 PCIe Packet Switch from Diodes Incorporated

The PI7C9X111SLBEVBF5 is a highly integrated PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This advanced switch is engineered to provide a flexible and efficient solution for expanding PCIe ports in a variety of systems.

At the heart of the PI7C9X111SLBEVBF5 lies its ability to support multiple PCIe configurations, making it an ideal choice for applications ranging from desktop and server motherboards to embedded systems and industrial PCs. With its PCIe 2.0 compliance, this switch ensures compatibility with a wide range of devices while offering high-speed connectivity and reliable data transfer rates.

The switch is equipped with 11 PCIe lanes that can be configured to suit the needs of the system it is integrated into. This versatility allows for a customizable expansion of PCIe slots, enabling the connection of additional graphics cards, SSDs, network cards, and other PCIe-compatible peripherals. The PI7C9X111SLBEVBF5 is designed to optimize signal integrity and reduce latency, which is crucial for maintaining high performance in data-intensive applications.

One of the key features of the PI7C9X111SLBEVBF5 is its support for peer-to-peer traffic between downstream ports, which facilitates direct data transfers without the need to route traffic through the CPU. This feature is particularly beneficial in reducing system overhead and improving overall throughput for applications that require fast data processing.

Furthermore, the PI7C9X111SLBEVBF5 incorporates advanced power management capabilities, including support for Low Power State (L1), which helps to reduce power consumption in idle states, contributing to energy-efficient system designs.

Designed with a focus on reliability and durability, the PI7C9X111SLBEVBF5 also features built-in diagnostics and error handling mechanisms. These features ensure that the device maintains stable operation and provides a robust communication link within the system.

In summary, the PI7C9X111SLBEVBF5 from Diodes Incorporated is a powerful PCIe packet switch that offers flexibility, high performance, and energy efficiency, making it a top choice for system developers looking to enhance or expand their PCIe capabilities.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess