EN
  • EN
  • DE

S20K130E2K1

Part No S20K130E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185595-S20K130E2K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K130E2K1 CAD Model

Description

The EPCOS (TDK) S20K130E2K1 is a varistor, a voltage-dependent resistor (VDR) designed to protect electronic circuits from transient voltage surges, such as those caused by lightning, electrostatic discharge (ESD), or inductive switching. Varistors act like a voltage-controlled switch, offering high resistance at normal operating voltages and low resistance when a surge voltage exceeds a specific threshold, thereby diverting the excess current away from sensitive components.

Applications

  • Power Supplies: Used in power supplies to protect against voltage surges from the AC line.
  • Consumer Electronics: Protects sensitive electronic components in televisions, computers, and other consumer devices.
  • Industrial Equipment: Safeguards industrial control systems, motor drives, and other industrial electronics from voltage transients.
  • Telecommunications Equipment: Protects communication lines and equipment from lightning strikes and other voltage surges.
  • Automotive Electronics: Used in automotive electronic systems to protect against voltage spikes in the vehicle's electrical system.

Features

  • High Surge Current Capability: Can withstand high surge currents without being damaged, providing robust protection.
  • Fast Response Time: Responds quickly to voltage transients, diverting surge currents before they can damage sensitive components.
  • Wide Operating Voltage Range: Available in a variety of voltage ratings to accommodate different circuit requirements.
  • Compact Size: Small size allows for easy integration into various electronic devices.
  • UL Recognized: Meets Underwriters Laboratories (UL) safety standards, ensuring reliable performance and safety.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, minimizing environmental impact.

Benefits

  • Protection Against Voltage Surges: Prevents damage to electronic components caused by voltage transients.
  • Improved System Reliability: Enhances the reliability of electronic systems by protecting against voltage spikes.
  • Reduced Downtime: Minimizes downtime by preventing equipment failures due to voltage surges.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic components.
  • Easy to Implement: Simple to integrate into existing circuit designs.

Additional Details

The S20K130E2K1 has a varistor voltage of 130V. The 'S20' indicates the disc diameter (20mm), 'K' indicates that it is a varistor. The maximum surge current is specified in the datasheet. It is crucial to consult the product datasheet for detailed specifications, including voltage ratings, surge current capabilities, energy absorption, and operating temperature range, to ensure proper selection and application. Proper selection of the varistor voltage is essential for ensuring adequate protection without interfering with normal circuit operation. Varistors should be placed as close as possible to the components being protected to minimize lead inductance and maximize protection effectiveness.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess