EN
  • EN
  • DE

PI7C8154ANAE

Part No PI7C8154ANAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 304BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications PCI-to-PCI Bridge
Voltage - Supply 3V ~ 3.6V
Package / Case 304-BBGA
Supplier Device Package 304-PBGA (31x31)
Mounting Type Surface Mount
Base Product Number 7C8154
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655012-PI7C8154ANAE
Ultra Librarian 3D Model Ultra Librarian PI7C8154ANAE CAD Model

Description

Diodes Incorporated PI7C8154ANAE Product Overview

The PI7C8154ANAE from Diodes Incorporated is a high-performance PCI-to-PCI bridge chip designed to meet the demands of modern computing and embedded systems. This advanced integrated circuit is part of Diodes Incorporated's portfolio of bridge devices, which facilitate communication between different bus standards, ensuring seamless data transfer and system expansion.

Key Features

  • Dual-Channel Operation: The PI7C8154ANAE supports two independent PCI buses, allowing for flexible system design and improved performance by enabling simultaneous data transactions on both channels.
  • PCI Specification Compliance: It adheres to the PCI Local Bus Specification, revision 2.2, ensuring compatibility with a wide range of PCI-compliant devices and systems.
  • High-Speed Connectivity: With support for 32-bit data transfer at 33MHz, this bridge chip offers a reliable, high-speed connection between multiple PCI buses.
  • Versatile Voltage Operation: The device operates at both 3.3V and 5V signaling environments, making it versatile for integration into various hardware configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the PI7C8154ANAE maintains low power consumption, which is crucial for energy-sensitive applications.

Applications

The PI7C8154ANAE is ideal for a variety of applications, including but not limited to:

  • Embedded Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Server and Data Center Technology
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI7C8154ANAE is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by industry professionals. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

In conclusion, the PI7C8154ANAE PCI-to-PCI bridge from Diodes Incorporated is a robust, efficient solution for expanding PCI bus capabilities in a multitude of technology systems. Its adherence to industry standards, combined with Diodes Incorporated's reputation for reliability, makes it a smart choice for designers looking to enhance their data communication architecture.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Renesas Electronics America
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $363.6364 $363.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess