EN
  • EN
  • DE

PI74AVC164245AAE-2017

Part No PI74AVC164245AAE-2017
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC TXRX LEVEL SHIFT 3ST 48TSSOP / Voltage Level Translator 16-CH Bidirectional 48-Pin TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series *
Win Source Part Number 791841-PI74AVC164245AAE-2017
Popularity Medium
Supply and Demand Status Limited
Family Name PI74AVC164245
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI74AVC164245AAE-2017 CAD Model

Description

The PI74AVC164245AAE-2017 is a high-performance, 16-bit bidirectional transceiver from Diodes Incorporated, designed for asynchronous communication between data buses. The direction of data transmission is determined by the nDIR input, while data flow is enabled by the nOE input. This device is ideal for voltage translation applications where data must be transferred from a lower voltage bus to a higher voltage bus and vice versa.

Key Features:

  • Voltage Level Translation: This transceiver is capable of translating signals between 1.8V, 2.5V, 3.3V, and 5V buses, making it versatile for multi-voltage systems.
  • High-Speed Operation: With the AVC technology, the PI74AVC164245AAE-2017 can support high-speed data transfer rates, ensuring quick communication between devices.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver consumes minimal power, making it suitable for power-sensitive applications.
  • Bi-Directional Interface: The 16-bit bidirectional data path allows for simultaneous transmission and reception of data, enhancing data throughput.
  • Bus-Hold Circuitry: The integrated bus-hold circuitry maintains the last active state of the bus if the input is left floating, providing stability in open-bus conditions.

Applications:

The PI74AVC164245AAE-2017 is used in a wide range of applications, including but not limited to:

  • Communication systems
  • Networking equipment
  • Data storage devices
  • Computers and computer peripherals
  • Consumer electronics

Product Specifications:

The PI74AVC164245AAE-2017 is available in a 48-pin TSSOP package and operates over the industrial temperature range of -40°C to 85°C. Its robust design ensures reliable performance in various operating conditions, making it a preferred choice for designers looking for a high-quality bus transceiver.

For more detailed technical information, datasheets, and support, customers are encouraged to visit Diodes Incorporated's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess