The LMH0384SQE/NOPB is a high-performance, adaptive cable equalizer manufactured by Texas Instruments. Designed for use with serial digital signals, it plays a crucial role in various applications, including digital video routers, switches, and distribution amplifiers. This product is part of the Texas Instruments' extensive range of semiconductor solutions, which are recognized for their reliability, durability, and cutting-edge technology.
- Supported Data Rates: Up to 2.97 Gbps
- Cable Length Capabilities: Supports cable lengths up to 120 meters at 2.97 Gbps
- Adaptive Equalization: Automatically adjusts its equalization level according to the length and condition of the cable
- Power-Saving Feature: Automatically enters a low-power state when an input signal is not detected
- Package: 16-pin WQFN package
- Operating Temperature Range: -40°C to 85°C