The PI6ULS5V9627AQEX is a high-performance, low-power level translator from Diodes Incorporated, designed to address the needs of multi-voltage systems that require bidirectional voltage translation between disparate logic levels. This device is particularly well-suited for applications that involve interfacing between modern low-voltage microprocessors or microcontrollers and legacy higher-voltage components.
Key Features
- Voltage Translation: Bidirectional translation between 0.8V to 3.6V on the A side and 2.5V to 5.5V on the B side.
- Channels: Six channels of translation to support multiple signals.
- High Speed: Capable of supporting high-speed signal propagation with minimal signal degradation.
- Low Quiescent Current: Ideal for battery-operated devices due to its energy-efficient design.
- Auto-Direction Sensing: Automatically detects signal direction on each bit, simplifying design and reducing system complexity.
- Interface Flexibility: Compatible with a wide range of digital interfaces, including I2C, SPI, UART, and other common standards.
- ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against damage from static electricity.
Applications
The PI6ULS5V9627AQEX is versatile and can be used in various applications, including but not limited to:
- Mobile and Portable Devices
- Data Communication Systems
- Consumer Electronics
- Embedded Systems
- Industrial Control Interfaces
Package and Quality
Packaged in a compact, lead-free, RoHS-compliant QFN-24 package, the PI6ULS5V9627AQEX is designed for space-constrained applications. It meets stringent quality and reliability standards, ensuring performance in a wide range of environmental conditions.
With its combination of features, the PI6ULS5V9627AQEX from Diodes Incorporated offers a robust solution for designers looking to bridge the gap between different logic levels, ensuring seamless communication in multi-voltage systems.