EN
  • EN
  • DE

PI5L200WEX

Part No PI5L200WEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPDT SOIC / Analog Multiplexer Quad 2:1 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 4
Max On Resistance 12 Ohm
Single Supply Voltage (V+) 3.3V, 5V
-3db Bandwidth 137MHz
Features 10/100 Base-T, LAN
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 130289-PI5L200WEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI5L200
Introduction Date November 05, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PI5L200WEX CAD Model

Description

The PI5L200WEX from Diodes Incorporated is a versatile, high-speed 4-channel 2:1 multiplexer/demultiplexer designed to meet the rigorous demands of high-bandwidth data routing applications. This advanced switch is engineered to provide optimal signal integrity while offering low power consumption, making it an ideal choice for modern, power-sensitive systems.

Key Features:

  • High Bandwidth: Engineered for performance, the PI5L200WEX boasts a wide bandwidth that ensures minimal signal degradation, allowing for the high-speed transmission of data without compromising on quality.
  • Low Crosstalk: With its exceptional design, this device significantly reduces crosstalk, a critical feature for applications that require the clean separation of signal paths.
  • Low On-Resistance: The on-resistance of this multiplexer/demultiplexer is kept low, which translates to reduced signal loss and improved overall performance.
  • Wide Operating Voltage Range: The PI5L200WEX operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a range of digital ecosystems.
  • Bidirectional Operation: This multiplexer/demultiplexer can handle bidirectional data flow, making it a flexible solution for diverse routing needs.
  • Energy-Efficient: Designed with power conservation in mind, the PI5L200WEX minimizes power consumption, which is essential for battery-operated devices and eco-friendly technology.
  • ESD Protection: The device includes built-in electrostatic discharge protection, safeguarding the integrity of data and the longevity of the component in static-prone environments.

Applications:

The PI5L200WEX is suitable for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Data communication systems
  • Signal routing in audio and video equipment
  • High-speed digital signal processing

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products. The PI5L200WEX is manufactured with stringent quality control processes, ensuring reliability and performance that meets the industry standards. With a focus on continuous innovation, Diodes Incorporated ensures that their products, including the PI5L200WEX, are at the forefront of technology, offering solutions that enhance the capabilities of electronic systems worldwide.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2772 $63.8600
115+ $1.0480 $120.5200
175+ $1.0152 $177.6600
240+ $0.9826 $235.8240
305+ $0.9498 $289.6890
410+ $0.8515 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,854 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess