EN
  • EN
  • DE

PI49FCT3805AQE

Part No PI49FCT3805AQE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 66MHZ 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 49FCT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-QSOP
Family Name 49FCT3805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 55
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930457-PI49FCT3805AQE
Ultra Librarian 3D Model Ultra Librarian PI49FCT3805AQE CAD Model

Description

Product Overview: PI49FCT3805AQE from Diodes Incorporated

The PI49FCT3805AQE is a high-performance, low-power clock driver manufactured by Diodes Incorporated, designed to meet the needs of today's advanced digital systems. This versatile clock buffer is engineered to deliver high-speed operation while maintaining signal integrity, making it an ideal choice for a wide range of applications, including servers, workstations, data communications, and telecommunications equipment.

Key Features and Benefits

  • Low Skew: The PI49FCT3805AQE boasts a low output-to-output skew, which ensures that clock signals are distributed with minimal timing differences. This feature is critical for maintaining the synchronization of high-speed digital signals.
  • High Drive Capability: With the ability to drive up to 10 Low Power Schottky (LPS) loads, this clock driver can handle significant fan-out requirements, making it suitable for complex digital systems.
  • Advanced Technology: Utilizing CMOS technology, the device offers reduced power consumption without sacrificing performance, which is essential for power-sensitive applications.
  • Wide Operating Voltage Range: The PI49FCT3805AQE operates over a broad voltage range, accommodating various system power supplies and ensuring compatibility with mixed-voltage environments.
  • Industrial Temperature Range: This clock buffer is designed to operate over an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Quality and Reliability: Diodes Incorporated is known for its commitment to quality, and the PI49FCT3805AQE is no exception, with rigorous testing to ensure high reliability.

Applications

The PI49FCT3805AQE is suitable for various applications that require reliable and precise clock distribution. Its performance characteristics make it particularly well-suited for:

  • Server and workstation clock distribution networks
  • Data communication systems
  • Telecommunication infrastructure
  • Enterprise networking equipment

Product Specifications

The PI49FCT3805AQE is available in a QSOP package, providing a compact footprint for space-constrained applications. It also features a non-inverting buffer design and is compatible with TTL levels, making it easy to integrate into existing designs.

In summary, the PI49FCT3805AQE from Diodes Incorporated represents a reliable and efficient solution for high-speed clock distribution needs, offering low skew, high drive capability, and a wide operating voltage range, all while maintaining signal integrity in demanding environments.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2772 $63.8600
115+ $1.0480 $120.5200
175+ $1.0152 $177.6600
240+ $0.9826 $235.8240
305+ $0.9498 $289.6890
410+ $0.8515 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess