EN
  • EN
  • DE

LMK00301SQX/NOPB

Part No LMK00301SQX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Frequency - Max 3.1GHz
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201637-LMK00301SQX/NOPB
Manufacturer Homepage www.ti.com
Family Name LMK00301
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK00301SQX/NOPB CAD Model

Description

LMK00301SQX/NOPB - Clock Buffer from Texas Instruments

The LMK00301SQX/NOPB is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments. It is designed to meet the stringent requirements of today's high-speed digital systems, providing a reliable clock distribution solution. This device is part of the LMK series, which is known for its precision timing products, and it is suitable for applications in communications, computing, and industrial markets.

Key Features

  • Low Skew: The device offers ultra-low skew outputs, ensuring that clock signals are distributed with minimal timing discrepancies, which is critical for maintaining data integrity in high-speed systems.
  • Low Jitter: With its low jitter performance, the LMK00301SQX/NOPB minimizes phase noise, thus improving signal quality and reliability in timing-sensitive applications.
  • Multiple Outputs: This clock buffer features 10 low-voltage differential signaling (LVDS) outputs, providing the flexibility to support multiple clock domains within a system.
  • Input Flexibility: It supports a wide range of input types, including LVPECL, LVDS, HCSL, or CML, making it versatile for interfacing with various clock sources.
  • Programmable: The device includes programmable dividers, allowing for fine-tuning of output frequencies to meet specific application needs.
  • Supply Voltage: It operates over a supply voltage range of 3.3V, accommodating common system power rails.
  • Temperature Range: The LMK00301SQX/NOPB is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.
  • Surface-Mount Package: Housed in a compact 48-pin WQFN package, it is suitable for space-constrained applications.

Applications

The versatile nature of the LMK00301SQX/NOPB makes it an ideal choice for various applications, including:

  • Data communications equipment
  • Networking equipment such as routers and switches
  • High-speed computing and data storage systems
  • Industrial control systems
  • Test and measurement equipment

With its robust feature set, the LMK00301SQX/NOPB by Texas Instruments stands out as a superior solution for clock distribution challenges in modern electronic systems, ensuring signal integrity and system performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $2.6900
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3396 $51.3772
17+ $6.0223 $102.3791
26+ $5.8341 $151.6866
36+ $5.6459 $203.2524
46+ $5.4577 $251.0542
62+ $4.8931 $303.3722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess