EN
  • EN
  • DE

NP55N04SUG-E2-AY

Part No NP55N04SUG-E2-AY
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832717-NP55N04SUG-E2-AY
Ultra Librarian 3D Model Ultra Librarian NP55N04SUG-E2-AY CAD Model

Description

The NP55N04SUG-E2-AY is an N-channel power MOSFET manufactured by Renesas Electronics America, designed for a wide range of power switching and control applications. This MOSFET features low on-resistance and fast switching speeds, making it suitable for efficient power management in various electronic devices.

Applications:

  • DC-DC converters: Efficient voltage conversion in various electronic devices.
  • Power management in portable devices: Battery-powered applications requiring efficient power usage.
  • Load switches: Power control and distribution in systems.
  • Motor control: Control of small DC motors in various applications.
  • LED lighting: Used in LED drivers for efficient power delivery.

Features:

  • N-Channel MOSFET: Easy to use in low-side switching configurations.
  • Low on-resistance (RDS(on)): Reduces power loss and heat generation for improved efficiency.
  • Fast switching speed: Allows for efficient operation in high-frequency circuits.
  • Logic level gate drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Surface mount package: Facilitates automated assembly and compact design.
  • Lead-free and RoHS compliant: Meets environmental regulations.

Benefits:

  • High energy efficiency: Low on-resistance minimizes power dissipation.
  • Reduced heat generation: Lower RDS(on) reduces heat, improving reliability and extending component life.
  • Simplified circuit design: Logic level gate drive simplifies interfacing with microcontrollers.
  • Compact size: Surface mount package allows for smaller designs.
  • Enhanced reliability: Robust design ensures reliable performance.

Additional Details:

The NP55N04SUG-E2-AY typically features a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating that depends on the operating temperature and package. Detailed specifications, including RDS(on) values at different gate-source voltages, gate charge, and thermal resistance, can be found in the Renesas datasheet for this part. The surface mount package is typically a standard power package suitable for automated assembly processes. This MOSFET is designed for applications where efficiency, low heat generation, and ease of use are critical.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess