EN
  • EN
  • DE

XC5215-5BG225C

Part No XC5215-5BG225C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029758-XC5215-5BG225C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5215-5BG225C CAD Model

Description

The XC5215-5BG225C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC5200 family. These FPGAs are designed for high-performance applications requiring flexible logic implementation. They are reconfigurable, allowing designers to implement and modify digital circuits without requiring new hardware.

Applications:

  • Telecommunications Equipment: Implementing custom protocols and signal processing.
  • Data Acquisition Systems: Providing flexible data processing and control.
  • Industrial Automation: Implementing custom control algorithms and interfacing with sensors and actuators.
  • Medical Imaging: Accelerating image processing and analysis.
  • Aerospace and Defense Systems: Providing reconfigurable logic for mission-critical applications.

Features:

  • Configurable Logic Blocks (CLBs): Offer flexible logic implementation with lookup tables and flip-flops.
  • Input/Output Blocks (IOBs): Provide flexible interfacing with external devices.
  • Versatile Interconnect Matrix: Enables efficient routing of signals between CLBs and IOBs.
  • On-Chip Memory: Provides storage for data and configuration.
  • Advanced CMOS Technology: Offers high performance and low power consumption.

Benefits:

  • Flexibility and Reconfigurability: Allows for easy modification and adaptation to changing requirements.
  • Faster Time-to-Market: Reduces development time compared to custom ASIC design.
  • Lower Development Costs: Eliminates the need for expensive mask sets.
  • Improved Performance: Provides hardware acceleration for critical functions.
  • Reduced System Size and Power Consumption: Integrates multiple functions into a single device.

Additional Details:

The XC5215-5BG225C comes in a BG225 (Ball Grid Array) package. Key specifications include the number of CLBs, IOBs, system gates, and operating voltage range. It's essential to consult the datasheet for precise electrical characteristics, timing specifications, and application guidelines. The configuration data for the FPGA is typically stored in an external memory device and loaded during power-up. The XC5200 family supports various configuration modes, including serial, parallel, and JTAG. This FPGA is a valuable component for designers requiring a flexible and high-performance solution for implementing custom digital logic, particularly in applications requiring high-speed processing and complex routing capabilities.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess