EN
  • EN
  • DE

PI3WVR646GEEX

Part No PI3WVR646GEEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description ANALOG SWITCH 3V-5V U-WLB2424-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Telecommunications Switch IC Channel 36-CSP (2.44x2.44)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Case / Package 36-CSP (2.44x2.44)
Family Name PI3WVR646
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3WVR646GEEXDIDKR, PI3WVR646GEEXDICT, PI3WVR646GEEXDITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889147-PI3WVR646GEEX
Ultra Librarian 3D Model Ultra Librarian PI3WVR646GEEX CAD Model

Description

Overview of PI3WVR646GEEX

The PI3WVR646GEEX is a cutting-edge video switch IC from Diodes Incorporated, designed to deliver high performance and reliability for video signal routing applications. This product is engineered to meet the demands of modern multimedia devices, providing seamless switching between high-definition video sources.

Key Features

  • Wide-Bandwidth: The PI3WVR646GEEX supports a wide bandwidth that ensures compatibility with high-resolution video signals, offering pristine image quality without any degradation.
  • Multiple Switching Channels: It features six differential channels, which can be used for 3-lane MIPI (Mobile Industry Processor Interface) or other high-speed signal switching, giving designers the flexibility to route multiple video streams through a single IC.
  • Bi-Directional Operation: This IC is capable of bi-directional operation, which means it can route signals in both directions, increasing the versatility of the design in which it is implemented.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3WVR646GEEX minimizes power consumption, making it ideal for battery-operated devices.
  • ESD Protection: It incorporates robust ESD protection to prevent damage from electrostatic discharges, ensuring long-term reliability of the product.

Applications

The PI3WVR646GEEX is suitable for a variety of applications where high-definition video signal routing is required. It is commonly used in:

  • Smartphones and tablets
  • Laptop and desktop computers
  • Portable media players
  • Automotive infotainment systems
  • Home entertainment systems

Technical Specifications

Below are some of the technical specifications for the PI3WVR646GEEX:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 1.5V to 3.6V
  • Package: UQFN-20 (2.5x3.5)

For more detailed information and application support, it is recommended to consult the datasheet provided by Diodes Incorporated. The PI3WVR646GEEX represents a reliable solution for designers looking to enhance the video switching capabilities of their electronic devices.

You May Also Be Interested in

Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $281.3433
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8358 $55.0740
70+ $1.5063 $105.4410
105+ $1.4592 $153.2160
145+ $1.4122 $204.7690
185+ $1.3651 $252.5435
250+ $1.2239 $305.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess