EN
  • EN
  • DE

32-5964UL

Part No 32-5964UL
Manufacturer Cinch Connectivity Solutions
Catalog Modular Connectors - Modular Connector Plugs
Description CONN MOD PLUG 4P4C UNSHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Cable Type Round Cable, Solid or Stranded Wires
Number of Positions/Contacts 4p4c (RJ9, RJ10, RJ22)
Shielding Unshielded
Ratings Cat5
Termination IDC
Length 0.525" (13.34mm)
Color Translucent - Clear
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631469-32-5964UL
Ultra Librarian 3D Model Ultra Librarian 32-5964UL CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us
HARTING
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD PLUG 6P6C UNSHIELDED
Need more? Email Us
HARTING
CONN MOD PLUG 8P8C
Need more? Email Us
HARTING
HAN 3A RJ45 CAT6A GIGALINK METAL
Need more? Email Us
HARTING
CONN MOD PLUG 8P4C SHIELDED
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG 8P8C
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess