EN
  • EN
  • DE

PI3WVR12612NEE

Part No PI3WVR12612NEE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH DP/HDMI 50TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications Video
Number of Channels 1
Voltage - Supply, Single (V+) 3.3V
-3db Bandwidth 4.1GHz
Features HDMI
Mounting Type Surface Mount
Package / Case 50-TFBGA
Supplier Device Package 50-TFBGA (5x5)
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 740736-PI3WVR12612NEE
Ultra Librarian 3D Model Ultra Librarian PI3WVR12612NEE CAD Model

Description

Introducing the PI3WVR12612NEE from Diodes Incorporated

The PI3WVR12612NEE is a cutting-edge, high-performance video switch from Diodes Incorporated, designed to meet the needs of advanced multimedia applications. This versatile component offers a multitude of features that make it an ideal choice for designers looking to enhance video signal routing in their electronic products.

Key Features of the PI3WVR12612NEE

  • Wide Bandwidth: With an impressive bandwidth capacity, the PI3WVR12612NEE is capable of supporting high-resolution video signals without compromising on quality, ensuring a crisp and clear visual experience.
  • Multiple Channels: The device includes six differential channels, which can be used for 2-lane MIPI (Mobile Industry Processor Interface) applications, providing flexibility in handling various signal types and configurations.
  • Bi-Directional Operation: This switch is capable of bi-directional operation, allowing it to route signals in both directions and enhancing the versatility of its application in complex circuit designs.
  • Low On-Capacitance: The low on-capacitance of the PI3WVR12612NEE minimizes signal attenuation, thereby maintaining signal integrity over longer distances or through multiple connection points.
  • Power Efficiency: Designed with power efficiency in mind, the PI3WVR12612NEE helps reduce overall power consumption, making it suitable for battery-powered devices where energy conservation is crucial.
  • Advanced Packaging: Encased in a compact 20-pin TQFN (Thin Quad Flat No-Lead) package, the product occupies minimal real estate on a PCB (Printed Circuit Board), allowing for more efficient use of space in tight design layouts.

Applications

The PI3WVR12612NEE is highly adaptable and can be deployed across various applications, including:

  • Smartphones and Tablets
  • Laptops and Portable PCs
  • Wearable Technology
  • Automotive Infotainment Systems
  • Virtual Reality (VR) and Augmented Reality (AR) Devices
  • Consumer Electronics such as TVs and Monitors

In summary, the PI3WVR12612NEE from Diodes Incorporated represents a high-quality solution for designers seeking to incorporate a reliable and efficient video switch into their multimedia projects. With its robust feature set and versatile application scope, this product is set to become a staple in the next generation of electronic devices.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,991 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess