EN
  • EN
  • DE

PI3USB32224BXEAEX

Part No PI3USB32224BXEAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPST USB 2.0 8TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications USB
Switch Circuit SPST
Number of Channels 2
On-State Resistance (Maximum) 10Ohm
Single Supply Voltage (V+) 3V ~ 4.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-XFQFN Exposed Pad
Supplier Device Package 24-X1QFN (2x4)
Manufacturer Pack Quantity 3,500
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804937-PI3USB32224BXEAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB32224BXEAEX CAD Model

Description

Diodes Incorporated PI3USB32224BXEAEX USB Switch

The PI3USB32224BXEAEX is a state-of-the-art USB switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This switch is specifically engineered to cater to the needs of high-speed signal switching applications, making it an ideal choice for consumer electronics, computing devices, and communication systems.

This versatile product is part of the PI3USB32 series, which is known for its exceptional performance in USB 3.2 Gen 1 signal switching. The PI3USB32224BXEAEX boasts an impressive data transfer rate of up to 5 Gbps, ensuring that connected devices can operate at their maximum potential with minimal signal interference or loss.

One of the key features of this USB switch is its ability to support multiple configurations. It can facilitate the switching of two USB 3.2 Gen 1 differential channels between two source devices. This flexibility is essential for applications that require dynamic switching between different peripherals or host devices.

The switch also comes with advanced built-in ESD protection, safeguarding connected devices from electrostatic discharges that could potentially cause damage. This feature provides an additional layer of reliability and durability, which is crucial for maintaining the longevity of both the switch and connected hardware.

For ease of integration into existing systems, the PI3USB32224BXEAEX is housed in a compact package, making it suitable for space-constrained applications. Its small form factor does not compromise on performance, ensuring that users can enjoy high-speed data transfer without the need for bulky components.

With its robust design and high-speed capabilities, the PI3USB32224BXEAEX from Diodes Incorporated is a top-of-the-line solution for any application that demands reliable USB 3.2 Gen 1 signal switching. Whether it's for personal computing, mobile devices, or industrial applications, this USB switch is engineered to deliver consistent performance and enhance the user experience.

Overall, the PI3USB32224BXEAEX represents Diodes Incorporated's commitment to innovation and quality, providing customers with a superior product that stands out in the competitive field of USB signal switching technology.

You May Also Be Interested in

Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1727 $58.6350
125+ $0.9623 $120.2875
190+ $0.9322 $177.1180
260+ $0.9021 $234.5460
335+ $0.8720 $292.1200
445+ $0.7819 $347.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess