EN
  • EN
  • DE

LB11868V-TLM-H

Part No LB11868V-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-16V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features - Motor Driver - Parallel, PWM 20-SSOPJ
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -30°C ~ 95°C (TA)
Mounting Surface Mount
Package 20-LFSOP (0.173", 4.40mm Width)
Case / Package 20-SSOPJ
Family Name LB11868
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LB11868V-TLM-HOSCT, LB11868VTLMH, LB11868V-TLM-H-ND, LB11868V-TLM-HOSTR, LB11868V-TLM-HOSDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876710-LB11868V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LB11868V-TLM-H CAD Model

Description

ON Semiconductor LB11868V-TLM-H: High-Efficiency Motor Driver

The ON Semiconductor LB11868V-TLM-H is a versatile and high-performance motor driver IC designed for the efficient control of three-phase brushless DC motors. This advanced semiconductor device is a perfect solution for a wide range of applications, including cooling fans, home appliances, and other small motor control systems that require precise and energy-efficient operation.

The LB11868V-TLM-H integrates a three-phase output stage with low RDS(on) MOSFETs, which translates to lower heat generation and increased energy efficiency during operation. This makes it an excellent choice for battery-powered devices where power conservation is a priority. The device operates within a power supply range of 10V to 16V, accommodating various application requirements.

One of the key features of the LB11868V-TLM-H is its built-in Hall sensor interface, which simplifies the motor control design by eliminating the need for external Hall effect sensors. This integration not only saves space but also reduces the overall system cost and complexity. The motor driver also includes a lock detection function that ensures the protection of the motor and the driver from potential damage caused by rotor lock conditions.

With its forward and reverse rotation control, the LB11868V-TLM-H offers designers flexibility in controlling motor direction, which is essential for applications that require bidirectional operation. Additionally, the IC incorporates overcurrent protection, thermal shutdown, and under-voltage lockout features, which contribute to the safety and longevity of the motor system.

The LB11868V-TLM-H is available in a compact SSOP24 package, which is ideal for applications with limited space. The compact form factor, combined with the high level of integration, makes this motor driver a convenient and reliable choice for designers looking to create compact and efficient motor control solutions.

In summary, the ON Semiconductor LB11868V-TLM-H motor driver is a high-quality component that provides an efficient, robust, and cost-effective solution for controlling three-phase brushless DC motors. Its advanced features and protective functions make it an ideal choice for a variety of applications where reliability and efficiency are paramount.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess