EN
  • EN
  • DE

PI3USB30532ZLEX

Part No PI3USB30532ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX USB 3.0 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 1
Single Supply Voltage (V+) 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-TQFN (3x6)
Win Source Part Number 1087933-PI3USB30532ZLEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian PI3USB30532ZLEX CAD Model

Description

Diodes Incorporated PI3USB30532ZLEX: USB 3.1 Gen 1 Switch with Charging Port Detection

The PI3USB30532ZLEX is a versatile and high-performance USB 3.1 Gen 1 switch with integrated charging port detection, designed and manufactured by Diodes Incorporated. This advanced switch is specifically tailored for applications that require switching of high-speed USB signals through USB Type-C connectors, making it an ideal solution for a wide range of consumer electronics, including smartphones, tablets, laptops, and desktop computers.

With its support for USB 3.1 Gen 1, the PI3USB30532ZLEX offers data transfer rates of up to 5 Gbps, ensuring fast and efficient data exchange between devices. The product features two differential channels that can be configured as either a single DPDT (Double Pole, Double Throw) switch or as two SPDT (Single Pole, Double Throw) switches, providing design flexibility to accommodate various USB configurations.

The integrated charging port detection capability of the PI3USB30532ZLEX allows it to identify the type of device connected to the USB port, enabling optimized charging for a wide range of devices. This feature is particularly useful for ensuring compatibility with different charging standards and for providing the correct charging current to maximize efficiency and battery life.

Designed with a focus on power efficiency, the PI3USB30532ZLEX also incorporates advanced power management features. It includes an ultra-low power state to minimize power consumption when the switch is not in active use, contributing to the overall energy efficiency of the end product. This makes the switch well-suited for battery-powered devices where power conservation is critical.

The PI3USB30532ZLEX is offered in a compact, space-saving 30-contact TQFN package, which measures just 2.5mm x 4.5mm, providing a minimal footprint on the PCB. This small form factor, combined with the switch's robust ESD protection, ensures that the PI3USB30532ZLEX can be integrated into the most space-constrained designs without compromising on performance or durability.

In summary, the PI3USB30532ZLEX from Diodes Incorporated is a high-quality, feature-rich USB 3.1 Gen 1 switch that provides fast data transfer, flexible switching options, and intelligent charging port detection, all within a compact package ideal for today's cutting-edge electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess