EN
  • EN
  • DE

PI3USB102ZMEX

Part No PI3USB102ZMEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 2X1 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 1
Max On Resistance 5 Ohm
Single Supply Voltage (V+) 2.7 V to 4.2 V
-3db Bandwidth 810MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 004354-PI3USB102ZMEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3USB102ZMEX CAD Model

Description

Diodes Incorporated PI3USB102ZMEX - USB 2.0 1:2 Mux/Demux Switch

The PI3USB102ZMEX from Diodes Incorporated is a high-performance, 1:2 multiplexer/demultiplexer switch designed for USB 2.0 applications. This versatile component is a critical piece for designers looking to manage USB 2.0 signals in their electronic devices, offering a seamless and efficient way to route high-speed data lines.

Constructed with the latest technology, the PI3USB102ZMEX supports bidirectional switching between two USB hosts or peripherals. This allows for the sharing of a single USB device over two hosts or vice versa, which is particularly useful in reducing the number of USB ports needed and simplifying PCB layout in complex systems.

One of the key features of the PI3USB102ZMEX is its low on-capacitance (CON) and low on-resistance (RON), ensuring minimal signal distortion and attenuation for a clean, reliable data transfer. This makes it an ideal choice for maintaining signal integrity in high-speed USB 2.0 connections, which can operate at data rates of up to 480 Mbps.

The switch is also designed for low power consumption, which helps in extending battery life in portable applications. It operates over a wide supply voltage range from 2.3V to 3.6V, allowing for flexibility in various system designs. Its ESD protection exceeds ±8kV contact discharge, as per the IEC 61000-4-2 standard, which provides robust protection for sensitive electronics against electrostatic discharge during handling and operation.

Encased in a compact, space-saving U-DFN3030-10 (Type C) package, the PI3USB102ZMEX is suitable for mobile and handheld devices where PCB real estate is at a premium. Furthermore, it is fully compliant with the USB 2.0 standard, ensuring compatibility with existing and future USB devices without the need for additional firmware or drivers.

In summary, the Diodes Incorporated PI3USB102ZMEX is an essential component for any designer working with USB 2.0 interfaces. Its high-speed performance, low power consumption, and compact form factor make it a versatile and reliable choice for multiplexing USB signals in a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3180 $58.8300
445+ $0.2610 $116.1450
690+ $0.2529 $174.5010
945+ $0.2446 $231.1470
1,225+ $0.2365 $289.7125
1,635+ $0.2121 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess