EN
  • EN
  • DE

PI3PCIE2215ZHEX

Part No PI3PCIE2215ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI-E MUX/DEMUX 2X1 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PCI Express® Switch IC 2 Channel 28-TQFN (3.5x5.5)
Manufacturer Diodes Incorporated
Series PCI Express®, TDP™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-TQFN (3.5x5.5)
Family Name PI3PCIE2215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930433-PI3PCIE2215ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE2215ZHEX CAD Model

Description

The PI3PCIE2215ZHEX is a high-performance, PCIe 2.0 packet switch designed by Diodes Incorporated to meet the demands of modern computing and embedded systems. This packet switch facilitates the routing of PCIe signals, allowing for increased flexibility and scalability in system design. It is an ideal component for applications requiring high-speed data transfer and multiple device interconnections, such as servers, storage systems, and network equipment.

Key Features:

  • PCIe 2.0 Compliance: The PI3PCIE2215ZHEX is fully compliant with the PCI Express Base Specification Revision 2.0, ensuring compatibility with a wide range of devices and systems.
  • High-Performance Switching: With its advanced switching capabilities, this packet switch can handle high-speed data traffic efficiently, minimizing latency and maximizing throughput.
  • Low Power Consumption: Designed for energy efficiency, the PI3PCIE2215ZHEX consumes low power, making it suitable for energy-sensitive applications.
  • Multiple Configurations: The switch supports various lane configurations, providing flexibility in connecting different numbers and types of devices.
  • Quality of Service (QoS): Integrated QoS features ensure that critical data streams are prioritized, maintaining performance and reliability in multi-device environments.
  • Hot-Swap and Hot-Plug Support: Devices can be added or removed without the need to power down the system, offering convenience and reducing downtime.

Applications:

  • Server and Workstation Systems
  • Data Storage Arrays
  • Networking and Telecommunications Equipment
  • Embedded Systems and Industrial Applications

The PI3PCIE2215ZHEX is a testament to Diodes Incorporated's commitment to providing cutting-edge solutions for high-speed interconnect challenges. Its robust design and advanced feature set make it an essential component for system architects looking to harness the full potential of PCIe technology in their products.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5579 $62.3160
95+ $1.2784 $121.4480
140+ $1.2384 $173.3760
195+ $1.1984 $233.6880
250+ $1.1585 $289.6250
335+ $1.0386 $347.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess