EN
  • EN
  • DE

PI3L720ZHE

Part No PI3L720ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC 2:1 MUX/DEMUX 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 8
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 650MHz
Features 10/100/1000 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 026719-PI3L720ZHE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3L720ZHE CAD Model

Description

Introducing the PI3L720ZHE from Diodes Incorporated

The PI3L720ZHE is a state-of-the-art, high-performance 3.3V, 2:1 Mux/DeMux LAN Switch designed by Diodes Incorporated to address the needs of modern networking and communication applications. This versatile component is engineered to deliver exceptional signal integrity, low bit-to-bit skew, and high bandwidth, making it an ideal solution for various high-speed data transfer requirements.

Constructed with the latest technology, the PI3L720ZHE offers an impressive data rate of 10/100/1000 Base-T Ethernet, ensuring compatibility with a wide range of network speeds and a seamless integration into existing infrastructure. This makes it perfect for applications in routers, switches, servers, and other networking equipment where performance and reliability are paramount.

Key Features of the PI3L720ZHE:

  • High Bandwidth: Supports Gigabit Ethernet speeds, ensuring fast and efficient data transfer across networks.
  • Low Power Consumption: Designed for energy efficiency, the PI3L720ZHE helps reduce the overall power consumption of the systems it is integrated with.
  • Low Crosstalk: Minimizes signal interference, providing cleaner and more reliable data transmission.
  • Wide Operating Temperature Range: Capable of operating between -40°C to +85°C, making it suitable for use in a variety of environments.
  • High-Electrostatic Discharge (ESD) Protection: Withstands electrostatic discharges, ensuring durability and longevity in harsh electrical environments.

The PI3L720ZHE comes in a compact, lead-free, 42-contact TQFN package, offering a space-saving solution for densely packed circuit boards. Its RoHS compliance guarantees that it meets the latest environmental standards, making it a responsible choice for both new designs and upgrades to existing systems.

Whether you're developing cutting-edge networking hardware or looking to enhance the performance of current systems, the PI3L720ZHE from Diodes Incorporated is the perfect choice for ensuring high-speed, reliable, and efficient network connections.

For more information, detailed specifications, and application support, visit Diodes Incorporated's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5320 $60.0440
40+ $2.8979 $115.9160
62+ $2.8078 $174.0836
86+ $2.7166 $233.6276
110+ $2.6265 $288.9150
148+ $2.3550 $348.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess