EN
  • EN
  • DE

SAA7706H/N107,557

Part No SAA7706H/N107,557
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CAR RADIO DSP 80-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Car Signal Processor
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-PQFP (14x20)
Win Source Part Number 126764-SAA7706H/N107,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7706H/N107,557 CAD Model

Description

The NXP SAA7706H/N107,557 is a state-of-the-art digital signal processor (DSP) designed to enhance the audio and voice experience in automotive applications. This powerful chip is an integral component in modern car infotainment systems, offering advanced features to process audio signals for clearer sound and more immersive listening experiences.

Key Features

  • High-Performance DSP: At the heart of the SAA7706H/N107,557 lies a high-speed digital processing unit capable of executing complex algorithms to deliver superior audio quality.
  • Multi-Channel Audio Processing: The device supports multi-channel audio inputs and outputs, enabling it to handle surround sound systems and provide a rich audio environment inside the vehicle.
  • Advanced Noise Reduction: Equipped with sophisticated noise reduction capabilities, the DSP helps to minimize background noise and improve voice clarity for both in-car communication and voice commands.
  • Customizable Sound Settings: With this DSP, users can tailor audio settings to their preferences, adjusting equalization, bass, and treble to create the perfect auditory experience.
  • Compatibility: The SAA7706H/N107,557 is designed to work seamlessly with a range of audio codecs and external memory interfaces, ensuring broad compatibility with various car infotainment system architectures.

Applications

The SAA7706H/N107,557 is ideal for a variety of automotive applications, including but not limited to:

  • Car audio and entertainment systems
  • Navigation systems with voice prompts
  • Hands-free calling systems
  • Vehicle noise cancellation systems

Technical Specifications

The technical specifications for the NXP SAA7706H/N107,557 include a wide operating temperature range suitable for automotive environments, low power consumption for efficiency, and a compact package design that makes it an ideal choice for space-constrained applications.

In summary, the NXP SAA7706H/N107,557 DSP is a versatile and powerful solution for automotive audio processing, offering manufacturers the ability to deliver high-quality sound systems that enhance the driving experience.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess