EN
  • EN
  • DE

PI3L100QE

Part No PI3L100QE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Applications Telecommunications
Number of Channels 4
On-State Resistance (Maximum) 15Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 213MHz
Features 10/100 Base-T
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series PI3L100
Manufacturer Pack Quantity 97
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810406-PI3L100QE
Ultra Librarian 3D Model Ultra Librarian PI3L100QE CAD Model

Description

The PI3L100QE from Diodes Incorporated is a high-performance, 3.3V, 4-channel, 2:1 multiplexer/demultiplexer LAN switch. This component is designed to provide a seamless interface for various signal paths in networking and communication applications. Its quad configuration and bidirectional data flow make it a versatile choice for designers looking to optimize their high-speed signal routing.

Key Features

  • Low On-Resistance: The PI3L100QE boasts a low on-resistance (RON) of typically 5 ohms, ensuring minimal signal attenuation and preserving signal integrity across connections.
  • Wide Bandwidth: With a bandwidth greater than 250MHz, this switch can comfortably handle high-speed data traffic, making it ideal for fast Ethernet and other demanding applications.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining the performance of high-speed data lines.
  • Low Power Consumption: The device operates with a low power consumption, making it suitable for power-sensitive designs.
  • Packaging: Available in a 16-pin QSOP package, the PI3L100QE is compact and suitable for space-constrained applications.

Applications

The PI3L100QE is designed to support a variety of applications within the networking and telecommunications sectors. Its primary uses include:

  • Switching and routing signals in LAN (Local Area Network) applications.
  • Interface switching for network hubs, switches, and routers.
  • Hot-swapping and redundant path applications in server environments.
  • Signal gating in test equipment and instrumentation.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI3L100QE is built to meet stringent industry standards, ensuring reliability and performance in critical systems. With its robust design and Diodes Incorporated's dedication to quality, the PI3L100QE is a trustworthy component for your networking solutions.

For detailed specifications, technical data, and support resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0017 $50.0425
61+ $1.6425 $100.1925
95+ $1.5911 $151.1545
130+ $1.5398 $200.1740
168+ $1.4885 $250.0680
225+ $1.3345 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess