EN
  • EN
  • DE

PI3HDMI336FBE

Part No PI3HDMI336FBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64LQFP / HDMI Interface 64-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Last Time Buy
Applications HDMI
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number PI3HDMI336
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654726-PI3HDMI336FBE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI336FBE CAD Model

Description

Introducing the PI3HDMI336FBE from Diodes Incorporated

The PI3HDMI336FBE is a cutting-edge HDMI interface product designed by Diodes Incorporated, a renowned leader in the semiconductor market. This high-performance part is engineered to cater to the increasing demands for high-definition multimedia interface technology in modern electronic devices.

At the core of the PI3HDMI336FBE is its capability to support 3D video formats and deep color modes, ensuring that it can handle the latest content without any compromise in quality. The product facilitates a seamless connection between devices, such as DVD players, Blu-ray players, game consoles, and more, to high-definition displays like HDTVs and computer monitors.

Key Features:

  • High-Definition Support: The PI3HDMI336FBE is compatible with HDMI 1.4 specifications and supports high-resolution video up to 1080p. This makes it suitable for a variety of multimedia applications that require crisp and clear visual performance.
  • Audio Return Channel (ARC): This feature enables the HDMI-connected TV with a built-in tuner to send audio data "upstream" to a surround audio system without the need for a separate audio cable.
  • Enhanced Color Spaces: The device supports sYCC601, Adobe RGB, and Adobe YCC601 color spaces to deliver more accurate color reproduction, which is essential for professional photo and video editing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDMI336FBE minimizes power usage, making it an eco-friendly choice for energy-conscious consumers and manufacturers.
  • Robust ESD Protection: The built-in electrostatic discharge (ESD) protection shields the device from unexpected electrical spikes, ensuring the longevity and reliability of both the PI3HDMI336FBE and the host device.

The PI3HDMI336FBE also boasts a compact form factor, which is highly advantageous for space-constrained applications. Its small footprint allows for integration into the latest portable and handheld devices without adding unnecessary bulk.

Whether it's for home entertainment systems, professional audio-visual setups, or cutting-edge gaming platforms, the PI3HDMI336FBE from Diodes Incorporated is a versatile and reliable choice that delivers high-quality audio and video performance. Its advanced features and robust design make it an essential component for any HDMI-enabled device.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess