EN
  • EN
  • DE
  • IT

PI3EQX7502MZDEX

Part No PI3EQX7502MZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 5GBPS 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Maximum) 5Gbps
Delay Time 305ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 3V ~ 3.6V
Supply Current 125mA
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 715757-PI3EQX7502MZDEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3EQX7502MZDEX CAD Model

Description

Diodes Incorporated PI3EQX7502MZDEX: High-Performance PCIe Packet Switch

The PI3EQX7502MZDEX is a cutting-edge PCIe packet switch from Diodes Incorporated, designed to meet the high standards of today's data communication systems. This product stands out for its remarkable performance, reliability, and flexibility, making it an ideal choice for a wide range of applications, including computing, storage, and networking devices.

Key Features:

  • PCIe 3.0 Support: The PI3EQX7502MZDEX is compliant with PCI Express Base Specification Revision 3.0, offering a high-speed interface with data rates up to 8.0 Gbps per lane. This ensures compatibility with the latest generation of PCIe devices.
  • Low Power Consumption: Designed with power efficiency in mind, this packet switch maintains excellent performance while minimizing power consumption, making it suitable for energy-sensitive applications.
  • Integrated Clock Buffer: The inclusion of an integrated clock buffer simplifies design and reduces the need for external components, which can save space on the PCB and reduce overall system costs.
  • Advanced Signal Integrity: Featuring advanced signal integrity techniques, the PI3EQX7502MZDEX ensures robust data transmission and reception, which is critical for maintaining the integrity of high-speed data streams.
  • Hot-Plug Capability: With support for hot-plug operations, this packet switch allows for the addition or removal of devices without needing to power down the system, providing greater flexibility and minimizing downtime.

Applications:

The versatility of the PI3EQX7502MZDEX makes it suitable for a broad array of applications, including:

  • High-performance computing platforms
  • Data center servers and storage systems
  • Networking equipment such as switches and routers
  • Consumer electronics with PCIe expansion needs

With its robust feature set and compliance with the latest PCIe standards, the PI3EQX7502MZDEX from Diodes Incorporated is engineered to provide a seamless and efficient solution for data transfer in high-speed communication systems. Whether you are designing a new system or upgrading an existing one, this PCIe packet switch is sure to enhance your product's performance and reliability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $1.9976
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4022 $50.2750
305+ $0.3301 $100.6805
470+ $0.3197 $150.2590
650+ $0.3094 $201.1100
840+ $0.2991 $251.2440
1,120+ $0.2682 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess