EN
  • EN
  • DE

438-017-000-112

Part No 438-017-000-112
Manufacturer EDAC Inc.
Catalog Card Edge Connector Housings
Description CONN CARDEDGE HSG 17POS .200 GRN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1614712-438-017-000-112
Supply and Demand Status Shortage
Package Bulk
Material - Insulation Polyphenylene Sulfide (PPS)
Flange Feature Top Mount Opening, Unthreaded, 0.128" (3.25mm) Dia
Color Green
Pitch 0.200" (5.08mm)
Card Thickness 0.062" (1.57mm)
Number of Positions 17
Card Type Non Specified - Dual Edge
Ultra Librarian 3D Model Ultra Librarian 438-017-000-112 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN CARDEDGE HSG 64POS .100 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 16POS .312 NAT
Need more? Email Us
EDAC Inc.
CONN CARDEDGE HSG 17POS .200 GRN
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 20POS .100 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 36POS .156 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 6POS .156 NAT
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 34POS .100 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 20POS .100 BLK
Lowest to $16.2438
TE Connectivity
CONN CARDEDGE HSG 12POS .100 BLK
Lowest to $6.9155

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess