EN
  • EN
  • DE

P6SMAJ64ADF-13

Part No P6SMAJ64ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 64VWM 103VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 103V Clamp 5.8A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer Diodes Incorporated
Series SMAJ
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name P6SMAJ64
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6SMAJ64ADF, P6SMAJ64ADFDITR-ND, P6SMAJ64ADF-13DICT, P6SMAJ64ADFDICT, P6SMAJ64ADFDICT-ND, P6SMAJ64ADF-13DITR, P6SMAJ64ADFDITR, P6SMAJ64ADF-13DIDKR, P6SMAJ64ADFDIDKR-ND, P6SMAJ64ADFDIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888429-P6SMAJ64ADF-13
Ultra Librarian 3D Model Ultra Librarian P6SMAJ64ADF-13 CAD Model

Description

The P6SMAJ64ADF-13 is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality electronic component is engineered to protect sensitive electronic equipment from voltage spikes and surges by clamping excessive transient voltages to a safe level before they can cause damage.

Key Features

  • Standoff Voltage: This TVS diode offers a standoff voltage of 64V, making it suitable for a wide range of applications that require this specific level of voltage protection.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W for a 10/1000μs waveform, the P6SMAJ64ADF-13 is capable of handling significant power surges, ensuring reliable protection for your devices.
  • High Surge Capability: Its design is optimized for absorbing high transient energies, which enhances its ability to protect against surge events.
  • Fast Response Time: The diode's response time to transient events is less than 1 picosecond, offering instant protection against voltage spikes.
  • Low Incremental Surge Resistance: The low surge resistance minimizes voltage drop during a surge event, ensuring better performance.
  • DO-214AC Package: The P6SMAJ64ADF-13 comes in a DO-214AC package, which is known for its compact size and robustness, making it suitable for high-density circuit board designs.

Applications

The P6SMAJ64ADF-13 is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components that meet rigorous industry standards. The P6SMAJ64ADF-13 is no exception and is manufactured with the highest quality materials, ensuring both performance and durability under stress. It is RoHS compliant, reflecting the company's dedication to environmentally friendly manufacturing practices.

Whether you are designing a new electronic system or seeking to enhance the protection of an existing one, the P6SMAJ64ADF-13 from Diodes Incorporated is an excellent choice for safeguarding your electronic investments against the unpredictable nature of voltage transients.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess