EN
  • EN
  • DE

CY8C6347BZI-BLD53

Part No CY8C6347BZI-BLD53
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 116BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features series Microcontroller IC
Manufacturer Cypress Semiconductor Corp
Series PSoC® 6 BLE
Package Tray
Number of I/O 78
Family Name CY8C6347
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 3640
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852132-CY8C6347BZI-BLD53
Ultra Librarian 3D Model Ultra Librarian CY8C6347BZI-BLD53 CAD Model

Description

The CY8C6347BZI-BLD53 is a PSoC 6 (Programmable System-on-Chip) microcontroller from Cypress Semiconductor, now Infineon Technologies. These devices are designed for advanced embedded systems that require a combination of high performance, low power consumption, and flexible peripherals. The PSoC 6 family features dual-core architecture, advanced security features, and support for various communication protocols.

Applications:

  • Industrial IoT (IIoT): Used in industrial sensors, gateways, and control systems.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearable electronics.
  • Smart Home Automation: Used in smart thermostats, lighting controls, and security systems.
  • Medical Devices: Found in portable medical devices, remote patient monitoring, and diagnostic equipment.
  • Automotive Applications: Used in in-vehicle infotainment systems, advanced driver-assistance systems (ADAS), and body control modules.

Features:

  • Dual-Core Architecture: Features an ARM Cortex-M4 core for high-performance tasks and an ARM Cortex-M0+ core for low-power operations.
  • Programmable Analog: Configurable analog blocks including high-resolution ADCs, DACs, and programmable gain amplifiers (PGAs).
  • Programmable Digital: Flexible digital blocks for timers, counters, PWMs, and serial communication interfaces.
  • CapSense Touch Sensing: Integrated CapSense technology for touch-based user interfaces with advanced features like gesture recognition.
  • Security Features: Hardware-based security features including secure boot, secure storage, and cryptographic acceleration.
  • Low Power Consumption: Designed for ultra-low power operation to maximize battery life in portable applications.
  • Communication Interfaces: Supports a wide range of communication interfaces including USB, CAN, Ethernet, SPI, I2C, and UART.

Benefits:

  • High Performance and Low Power: Dual-core architecture enables optimal performance and power consumption for diverse workloads.
  • Flexible and Customizable: Programmable analog and digital blocks allow for highly customized solutions.
  • Advanced Security: Hardware-based security features protect against unauthorized access and data breaches.
  • Easy to Use Development Tools: Cypress’s ModusToolbox provides a comprehensive development environment for PSoC 6.
  • Integrated CapSense: Simplifies the implementation of advanced touch-based user interfaces.

Technical Specifications:

  • CPU Cores: ARM Cortex-M4 (150 MHz) and ARM Cortex-M0+ (100 MHz)
  • Flash Memory: Up to 2MB
  • SRAM: Up to 1MB
  • Operating Voltage: 1.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • ADC Resolution: Up to 20 bits
  • Communication Interfaces: USB, CAN, Ethernet, SPI, I2C, UART
  • Package: Various package options available (e.g., QFN, BGA)

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2981 $58.0867
15+ $6.8087 $102.1305
23+ $6.5960 $151.7080
32+ $6.3832 $204.2624
41+ $6.1704 $252.9864
55+ $5.5321 $304.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,824 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess