EN
  • EN
  • DE

PI3DBS12412AZLEX

Part No PI3DBS12412AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 12GBPS 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Thunderbolt Switch IC 2 Channel 40-TQFN (3x6)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (3x6)
Family Name PI3DBS12412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930394-PI3DBS12412AZLEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS12412AZLEX CAD Model

Description

Introducing the PI3DBS12412AZLEX from Diodes Incorporated

The PI3DBS12412AZLEX is a cutting-edge, high-performance signal switch that is part of the innovative portfolio of semiconductor products from Diodes Incorporated. This versatile device is specifically designed for applications that require the switching of high-speed differential signals with minimal signal degradation and superior signal integrity.

Key Features:

  • High-Speed Performance: The PI3DBS12412AZLEX is capable of handling high-speed data rates, making it ideal for applications such as PCI Express 3.0, SATA 3.0, and USB 3.1 Gen 1. Its design ensures that signals are switched with high fidelity, maintaining the integrity of the data throughout the signal path.
  • Low Insertion Loss: With an exceptionally low insertion loss, this switch ensures minimal signal attenuation, which is crucial for maintaining the quality and strength of high-speed signals.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to support various high-speed interfaces without compromising performance. This makes it a versatile choice for designers looking to future-proof their systems.
  • Advanced Signal Integrity: The PI3DBS12412AZLEX is designed with signal integrity in mind, featuring low crosstalk and high isolation between channels to prevent signal interference in multi-lane operation.

Applications:

  • High-speed data storage and retrieval systems
  • Networking and telecommunications equipment
  • Server and enterprise solutions
  • Consumer electronics with high-speed data requirements

The PI3DBS12412AZLEX is housed in a compact package, offering a space-saving solution for densely packed electronic assemblies. It is also designed for easy implementation into existing designs, with compatibility in mind for a smooth integration process.

Diodes Incorporated has a reputation for quality and reliability, and the PI3DBS12412AZLEX is no exception. It is built with the high standards that engineers and designers have come to expect from Diodes Incorporated products, ensuring dependable performance in a range of demanding applications.

Whether you're designing the next generation of high-speed interfaces or looking for a reliable switch to maintain signal integrity in your current application, the PI3DBS12412AZLEX from Diodes Incorporated is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4789 $53.7468
28+ $3.6750 $102.9000
43+ $3.5601 $153.0843
59+ $3.4453 $203.2727
76+ $3.3304 $253.1104
101+ $2.9859 $301.5759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess