EN
  • EN
  • DE

PI3DBS12212AZBEX

Part No PI3DBS12212AZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH V-QFN2545-20 T&R 3.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Thunderbolt Switch IC 2 Channel 20-QFN (2.5x4.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (2.5x4.5)
Family Name PI3DBS12212
REACH Status REACH Unaffected
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930391-PI3DBS12212AZBEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS12212AZBEX CAD Model

Description

Introducing the PI3DBS12212AZBEX from Diodes Incorporated

The PI3DBS12212AZBEX is a high-performance, versatile signal switching solution designed by Diodes Incorporated to meet the needs of modern high-speed data transmission systems. This innovative product is a 4-channel, 2:1 multiplexer/demultiplexer (mux/demux) bus switch that operates at incredibly high speeds, making it suitable for applications that require fast and efficient data handling capabilities.

At the heart of the PI3DBS12212AZBEX is its ability to support data rates up to 20Gbps, which ensures compatibility with various high-speed interfaces such as PCI Express Gen 3, SATA 3.0, USB 3.1, and Thunderbolt. This makes it an ideal choice for designers looking to implement cutting-edge technology in applications such as high-speed data storage, server farms, network infrastructure, and consumer electronics.

The device boasts a low on-resistance of typically 4 ohms, which minimizes signal attenuation and ensures signal integrity across the switch. This low resistance is critical for maintaining high throughput and reducing power consumption, especially in power-sensitive applications. The PI3DBS12212AZBEX also features a wide bandwidth of 11GHz at -3dB, which further contributes to its ability to handle high-speed signals without significant losses.

Designed with convenience in mind, the PI3DBS12212AZBEX comes in a compact 20-pin TQFN (Thin Quad Flat No leads) package, which not only saves space on the PCB but also offers excellent thermal performance. The small form factor is particularly beneficial for portable and handheld devices where space is at a premium.

Furthermore, the PI3DBS12212AZBEX is engineered for ease of use, with a simple digital control interface that allows for quick and straightforward switching between channels. Its single-supply voltage operation, ranging from 3.0V to 3.6V, simplifies power supply design and ensures compatibility with a wide range of system voltages.

With its combination of high-speed performance, low power consumption, and compact design, the PI3DBS12212AZBEX from Diodes Incorporated represents a robust and efficient solution for any application requiring reliable and fast data switching capabilities.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3216 $52.8640
95+ $1.0844 $103.0180
145+ $1.0505 $152.3225
200+ $1.0166 $203.3200
255+ $0.9827 $250.5885
345+ $0.8811 $303.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess