EN
  • EN
  • DE

NX3L4357GM,115

Part No NX3L4357GM,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SP3T 10XQFN / 1 Circuit IC Switch 3:1 750mOhm 10-XQFN (1.55x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel
Switch Circuit SP3T
Number of Circuits 1
On-State Resistance (Max) 750mOhm
Channel-to-Channel Matching (ΔRon) 90mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 40ns, 20ns
-3db Bandwidth 60MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Max) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-XFQFN
Supplier Device Package 10-XQFN (1.55x2)
Base Product Number NX3L4357
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NX3L4357GM,115-ND,935288948115,568-12422-2,568-12422-1,568-12422-6
Standard Package 5,000
Win Source Part Number 1010295-NX3L4357GM,115
Ultra Librarian 3D Model Ultra Librarian NX3L4357GM,115 CAD Model

Description

Introducing the NX3L4357GM,115 from NXP

The NX3L4357GM,115 is a high-performance, low-voltage dual single-pole double-throw analog switch from NXP Semiconductors. This advanced switch is designed to deliver high efficiency and reliability for a wide range of applications. Its compact package and low power consumption make it an ideal choice for portable and battery-powered devices.

The NX3L4357GM,115 operates over a wide supply voltage range of 1.4V to 4.3V, which allows it to be used in systems with different logic levels without the need for level shifting. This feature simplifies design and reduces component count, leading to cost savings and a more streamlined circuit layout.

With its low on-resistance of typically 0.5 ohms at a 2.7V supply, the NX3L4357GM,115 ensures minimal signal distortion and power loss, making it perfect for applications requiring high signal integrity. The device also boasts a high bandwidth, which allows signals to pass through with minimal delay, ensuring fast switching times that are critical in high-speed communication systems.

Additionally, the NX3L4357GM,115 features break-before-make switching. This characteristic prevents signal shorting when switching between paths, which is particularly important in audio or data routing applications where signal integrity is paramount. The device also includes ESD protection up to 2 kV HBM per JESD22-A114, JESD22-A115, and JESD22-C101, which enhances the robustness of the end product by safeguarding against electrostatic discharges during handling and operation.

For design flexibility, the NX3L4357GM,115 is offered in a very small, leadless, halogen-free MicroPak package, which not only saves space but also meets the latest environmental standards. This package is suitable for use in a variety of applications, including mobile phones, PDAs, portable media players, laptops, and other portable electronic devices where space is at a premium.

In summary, the NX3L4357GM,115 from NXP is a versatile, high-performance analog switch that provides designers with a reliable and efficient solution for routing analog and digital signals in their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8150 $52.9750
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,070 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess