EN
  • EN
  • DE

SN74LVC1GX04DCKR

Part No SN74LVC1GX04DCKR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC CRYSTAL OSC DRIVER SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Crystal Oscillator Driver
Supply Voltage 1.65 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 030338-SN74LVC1GX04DCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1GX04DCKR CAD Model

Description

Product Description: Texas Instruments SN74LVC1GX04DCKR

The SN74LVC1GX04DCKR is a high-quality, single-gate logic device from the renowned manufacturer, Texas Instruments. This product is part of the advanced SN74LVC1G series that is well recognized for its top-notch performance, reliability, and versatility.

Designed to operate from 1.65 V to 5.5 V, this device can handle a wide range of power supply voltages, making it compatible with a variety of systems and applications. It features a single inverter gate (NOT gate) and is designed to deliver high-speed performance while maintaining low power consumption. This is particularly beneficial in battery-operated systems where energy efficiency is a priority.

The SN74LVC1GX04DCKR comes in a compact 5-Pin SC-70 package, which is ideal for space-constrained applications. It features an input tolerance of up to 5.5V, even when the device is operating at a lower voltage, providing a higher level of flexibility in multi-voltage systems.

This device is designed with Texas Instruments' advanced LVC technology, which offers a balance of speed, power consumption, and noise immunity. It also incorporates Ioff circuitry, which disables the output and prevents damaging current backflow when the device is powered down.

The SN74LVC1GX04DCKR is RoHS compliant and supports both leaded and lead-free soldering, making it a safe and environmentally friendly choice. It is perfect for a wide range of applications, including signal conditioning, data processing, arithmetic logic, and pattern generation.

With its robust design, advanced features, and superior performance, the SN74LVC1GX04DCKR from Texas Instruments is a reliable choice for your electronic circuit needs.

You May Also Be Interested in

Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
EQUALIZER
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0418 $52.0900
120+ $0.8549 $102.5880
185+ $0.8281 $153.1985
250+ $0.8014 $200.3500
325+ $0.7747 $251.7775
435+ $0.6946 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess