EN
  • EN
  • DE

PI2PCIE2422ZHEX

Part No PI2PCIE2422ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI-E MUX/DEMUX 2X1 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications PCIe
Switch Circuit SPST
Number of Channels 8
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.5 V to 1.8 V
-3db Bandwidth 2.5GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 042125-PI2PCIE2422ZHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2PCIE2422ZHEX CAD Model

Description

PI2PCIE2422ZHEX PCIe Packet Switch from Diodes Incorporated

The PI2PCIE2422ZHEX is a high-performance, versatile PCIe packet switch designed by Diodes Incorporated, tailored to meet the needs of a wide range of applications. This advanced switch is part of the Pericom product family and is engineered to provide an efficient solution for expanding PCI Express (PCIe) connectivity in various systems.

With its support for the PCIe 2.1 specification, the PI2PCIE2422ZHEX offers a reliable and fast data transfer rate, making it an ideal choice for applications that demand high throughput and low latency. The product features 24 lanes and 22 ports, which allows for a flexible configuration of PCIe connections and the ability to interconnect multiple devices within a system.

The switch is designed with a focus on power efficiency, which is critical in today's energy-conscious environment. It implements several power-saving features that help reduce overall system power consumption without compromising performance. Additionally, the PI2PCIE2422ZHEX includes advanced error handling capabilities, ensuring robust data integrity and reliable operation across all connected devices.

One of the key benefits of the PI2PCIE2422ZHEX is its ease of integration. The product comes in a compact package, making it suitable for space-constrained applications. It is also compatible with various platforms, ensuring seamless integration into existing systems without the need for extensive redesigns or hardware modifications.

Applications for the PI2PCIE2422ZHEX are diverse and include data center servers, storage systems, network equipment, and consumer electronics. Its high-speed data transfer capabilities and ability to manage multiple connections efficiently make it a go-to solution for system architects looking to enhance the performance and expandability of their PCIe-based systems.

In summary, the PI2PCIE2422ZHEX from Diodes Incorporated is a high-quality PCIe packet switch that offers a perfect blend of performance, power efficiency, and versatility. Its robust design and advanced features make it a valuable component for a wide array of applications that require reliable and fast PCIe connectivity.

You May Also Be Interested in

Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,218 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess