EN
  • EN
  • DE

PI2EQX5984ZLE

Part No PI2EQX5984ZLE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 5GBPS I2C 72-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 8 Channel 5Gbps 72-TQFN (11x5)
Manufacturer Diodes Incorporated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-WFQFN Exposed Pad
Case / Package 72-TQFN (11x5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 294
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889064-PI2EQX5984ZLE
Ultra Librarian 3D Model Ultra Librarian PI2EQX5984ZLE CAD Model

Description

The PI2EQX5984ZLE is a state-of-the-art signal conditioning and retiming repeater from Diodes Incorporated, designed to enhance signal integrity for high-speed interfaces. This advanced product is an essential component for applications requiring robust data transmission over long or noisy channels, making it a perfect fit for a variety of high-performance computing, networking, and consumer electronic devices.

Key Features

  • High-Speed Performance: The PI2EQX5984ZLE supports data rates up to 8Gbps, ensuring compatibility with fast interfaces such as PCI Express (PCIe), SATA, and USB.
  • Signal Conditioning: With built-in equalization, clock and data recovery (CDR), and signal retiming, this product effectively reduces bit error rates and extends the signal reach over long distances and through multiple connectors.
  • Low Power Consumption: Designed for energy efficiency, the PI2EQX5984ZLE minimizes power usage, which is crucial for thermal management and battery-operated devices.
  • Small Form Factor: The compact package size allows for easy integration into space-constrained designs without compromising performance.
  • Flexibility: The device is highly versatile, supporting multiple high-speed protocols, which makes it an ideal solution for a wide range of applications.

Applications

The PI2EQX5984ZLE is well-suited for a variety of applications, including:

  • Desktop and Laptop Computers
  • High-Performance Servers and Workstations
  • Data Storage and Network Equipment
  • Consumer Electronics such as Gaming Consoles and Home Entertainment Systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI2EQX5984ZLE is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure reliability and performance under extreme conditions. With Diodes Incorporated's reputation for quality, customers can trust the PI2EQX5984ZLE to be a reliable component in their high-speed signal applications.

For more detailed specifications and application notes, please refer to the PI2EQX5984ZLE datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2627 $61.3135
9+ $11.4866 $103.3794
14+ $11.0986 $155.3804
20+ $10.3224 $206.4480
26+ $9.9344 $258.2944
32+ $9.5463 $305.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 646 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess