EN
  • EN
  • DE

PI2EQX5904NJEX

Part No PI2EQX5904NJEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 100LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Buffer, ReDriver 8 Channel 5Gbps 100-LBGA (11x11)
Manufacturer Diodes Incorporated
Series PCI Express®(PCIe), ReDriver™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-LBGA
Case / Package 100-LBGA (11x11)
Family Name PI2EQX5904
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI2EQX5904NJEXDITR, PI2EQX5904NJEX-ND, PI2EQX5904NJEXDIDKR, PI2EQX5904NJEXDICT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889063-PI2EQX5904NJEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX5904NJEX CAD Model

Description

The PI2EQX5904NJEX is a cutting-edge, high-performance signal conditioning and retiming repeater from Diodes Incorporated, designed to meet the demanding needs of modern high-speed interface standards. This advanced product is ideal for applications that require signal integrity enhancement, especially in environments where signals are susceptible to attenuation and distortion over long cable lengths or through connectors.

Key Features

  • Signal Retiming: The PI2EQX5904NJEX features built-in clock data recovery (CDR) for retiming of the incoming data, ensuring a clean and stable output signal.
  • Data Rate Support: This device supports a wide range of data rates, making it highly versatile for various applications, including USB, PCIe, SATA, and other high-speed data interfaces.
  • Equalization: Advanced equalization capabilities allow the PI2EQX5904NJEX to compensate for signal loss and improve the signal integrity over extended distances.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power consumption, reducing thermal footprint and enhancing system reliability.

Applications

The PI2EQX5904NJEX is suitable for a wide array of applications across different sectors. It is commonly used in:

  • Data centers
  • Consumer electronics
  • High-speed data storage and servers
  • Networking equipment
  • Telecommunications infrastructure

Product Specifications

The PI2EQX5904NJEX is packed with technical features that ensure its performance is second to none. Some of its specifications include:

  • Operating temperature range: Commercial grade
  • Package / Case: Surface-mount
  • RoHS compliant: Yes

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and reliability, and the PI2EQX5904NJEX is no exception. With its robust design and adherence to stringent industry standards, this product is built to deliver consistent performance and longevity, making it a trustworthy component in any high-speed data transmission system.

You May Also Be Interested in

Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6456 $58.6456
3+ $48.1195 $144.3585
4+ $46.6157 $186.4628
5+ $45.1120 $225.5600
6+ $43.6083 $261.6498
8+ $39.0971 $312.7768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess