EN
  • EN
  • DE

PI2EQX3421ZHEX

Part No PI2EQX3421ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA2 2CH 28TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 2 Channel 3.2Gbps 28-TQFN (3.5x5.5)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-TQFN (3.5x5.5)
Family Name PI2EQX3421
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930369-PI2EQX3421ZHEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX3421ZHEX CAD Model

Description

Diodes Incorporated PI2EQX3421ZHEX Product Overview

The PI2EQX3421ZHEX is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated designed to enhance signal integrity and extend the reach of high-speed interconnects within a system. This advanced ReDriver is optimized for use in a variety of applications, including desktop and laptop computers, servers, workstations, and embedded systems where reliable and enhanced PCIe signal quality is crucial.

Key Features

  • PCI Express 3.0 Compatible: The device supports 8.0 Gbps PCIe Gen3 speeds, ensuring compatibility with the latest high-performance computing standards.
  • Automatic Equalization: It features built-in adaptive equalization that automatically adjusts to the optimal settings to compensate for signal loss over long PCB traces or cables.
  • Programmable Settings: The PI2EQX3421ZHEX provides programmable transmitter and receiver equalization, allowing for fine-tuning to meet specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the ReDriver consumes minimal power, which is crucial for thermal management and energy savings in modern computing environments.
  • Small Form Factor: The device comes in a compact package, making it suitable for space-constrained applications.

Applications

  • Desktop and Laptop Computers
  • Servers and High-Performance Workstations
  • Embedded Systems
  • High-Speed Backplane and Cable Extension Applications

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI2EQX3421ZHEX is no exception. The product is manufactured with the highest standards to ensure reliable operation under a wide range of environmental conditions. Its robust design is aimed at providing a long operational lifespan, making it an ideal choice for critical system components where consistent performance is a must.

With its advanced features and proven reliability, the PI2EQX3421ZHEX from Diodes Incorporated is an excellent solution for enhancing PCIe signal integrity and extending the reach of high-speed signals in a multitude of computing and industrial applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess