EN
  • EN
  • DE

MAX6717UKSVD3+T

Part No MAX6717UKSVD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.925V/1.575V 2 Active Low/Open Drain 5-Pin SOT-23 T/R / IC SUPERVISOR MPU SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.575V, 2.925V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786854-MAX6717UKSVD3+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6717
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6717UKSVD3+T CAD Model

Description

Maxim Integrated MAX6717UKSVD3+T Supervisory Circuit

The MAX6717UKSVD3+T is a highly reliable supervisory circuit from Maxim Integrated, designed to monitor power supplies in digital systems. This essential component ensures that your system operates within safe voltage thresholds, protecting it from potential damage due to power surges, brownouts, or other voltage-related anomalies. The device is particularly suitable for portable and battery-powered equipment, where power efficiency and conservation are critical.

This supervisory circuit features a quad voltage monitor, which allows it to supervise multiple voltage rails simultaneously, making it versatile for various applications. It provides a robust combination of features including manual reset capability, a watchdog timer, and a power-fail comparator, all of which contribute to a comprehensive system monitoring solution.

The MAX6717UKSVD3+T comes in a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance and reliability. The device operates over a wide temperature range of -40°C to +125°C, ensuring consistent performance even in extreme conditions.

One of the key advantages of this supervisory circuit is its low power consumption. It has a low supply current of only 17µA, which helps to extend the battery life of portable devices. Additionally, it supports a wide voltage range, with reset threshold voltages ranging from 1.58V to 5.0V, providing flexibility for use with different power supply configurations.

The MAX6717UKSVD3+T also offers an active-low, push-pull reset output, which provides a quick and decisive response to any detected voltage anomalies. This feature ensures that the system can recover promptly from any power-related issues, maintaining the integrity and reliability of your digital system.

In summary, Maxim Integrated's MAX6717UKSVD3+T is a compact, efficient, and reliable solution for voltage supervision in digital systems. Its multi-voltage monitoring capability, combined with low power consumption and a wide operating temperature range, makes it an excellent choice for designers looking to enhance system stability and protection in their electronic products.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess