EN
  • EN
  • DE

06035A101FAT2A

Part No 06035A101FAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 100PF 50V C0G/NP0 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 17 Weeks
Features 100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Manufacturer AVX Corporation
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 06035A101FAT2A/4K, 06035A101FAT2A-ND, 06035A101FAT2A\\4K, 478-6202-6, 478-6202-2, 478-6202-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904612-06035A101FAT2A
Ultra Librarian 3D Model Ultra Librarian 06035A101FAT2A CAD Model

Description

The 06035A101FAT2A is a ceramic capacitor manufactured by AVX Corporation. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for a wide range of applications requiring stable capacitance and small size.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Applications
  • Timing Circuits
  • RF and Wireless Communication Devices
  • Mobile Phones and Tablets
  • Consumer Electronics

Features

  • Case Size: 0603 (EIA 0603 Metric 1608)
  • Capacitance: 100 pF (Picofarads)
  • Voltage Rating: 50V
  • Dielectric Material: C0G (NP0)
  • Tolerance: ±1%
  • Termination: Nickel Barrier with Tin Plating
  • RoHS Compliant

Benefits

  • High Stability: C0G dielectric provides excellent capacitance stability over temperature and voltage variations.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves circuit performance.
  • High Q Factor: Ensures minimal signal distortion in high-frequency applications.
  • Small Size: 0603 package allows for high-density circuit designs.
  • Reliable Performance: AVX is a trusted manufacturer known for high-quality components.
  • RoHS Compliant: Environmentally friendly and complies with RoHS directives.

Additional Details

The 06035A101FAT2A capacitor is designed for surface mount technology (SMT) assembly. The C0G dielectric offers a very stable capacitance with minimal change over temperature (0 ±30 ppm/°C) and voltage. This makes it suitable for critical timing circuits and precision filtering applications. The nickel barrier termination ensures excellent solderability and resistance to leaching during soldering processes. It's commonly used in applications where precision and stability are paramount.

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1,010+ $0.0497 $50.1970
2,455+ $0.0408 $100.1640
3,800+ $0.0395 $150.1000
5,225+ $0.0383 $200.1175
6,760+ $0.0370 $250.1200
9,040+ $0.0332 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,160 pieces
MOQ: 1010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess