EN
  • EN
  • DE

PI2DBS412ZHE

Part No PI2DBS412ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2X1 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Channels 4
Single Supply Voltage (V+) 1.5 V to 2 V
-3db Bandwidth 1.8GHz
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 134124-PI2DBS412ZHE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2DBS412ZHE CAD Model

Description

The PI2DBS412ZHE is a cutting-edge, high-performance signal switch from Diodes Incorporated, designed for applications that require the efficient routing of high-speed differential signals. This versatile component is a pivotal element in modern electronics, ensuring seamless signal integrity in a variety of systems.

Key Features

  • High-Bandwidth Interface: The PI2DBS412ZHE supports extremely high data rates, making it ideal for the latest high-speed interfaces such as PCIe Gen3, SATA, USB 3.1, and others.
  • Low On-Resistance: This switch boasts a remarkably low on-resistance (RON), which minimizes signal attenuation and preserves the integrity of the data passing through.
  • Wide Bandwidth: With a bandwidth of 11.5GHz, it can handle the swift transmission of signals without degradation, ensuring that high-speed data can be switched and routed with precision.
  • Energy Efficiency: The PI2DBS412ZHE is designed for low-power operation, helping to reduce the overall power consumption of the system it is integrated into.
  • Advanced Packaging: Housed in a compact, space-saving X1-DFN2020-10 package, it allows for high-density board layouts and is suitable for use in small form factor devices.

Applications

Due to its high-speed capabilities and low power consumption, the PI2DBS412ZHE is an excellent choice for a variety of applications, including but not limited to:

  • High-speed data transfer systems
  • Signal routing in servers and networking equipment
  • Consumer electronics such as laptops and smartphones
  • Industrial computing interfaces
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI2DBS412ZHE is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of daily use in demanding environments.

For designers and engineers looking to incorporate a reliable, high-speed signal switch into their next project, the PI2DBS412ZHE from Diodes Incorporated offers an exceptional balance of performance, power efficiency, and compact packaging.

You May Also Be Interested in

NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess