EN
  • EN
  • DE
  • IT

MAX14575ALETA+T

Part No MAX14575ALETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH CURR 250MA-2.5A 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Current Limiting
Sensing Method High-Side
Accuracy ±10%
Parts Input Voltage (V) 2.3V ~ 5.5V
Output Current Adjustable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Family Part Number MAX14575AL
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701383-MAX14575ALETA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14575ALETA+T CAD Model

Description

Maxim Integrated MAX14575ALETA+T USB Overvoltage Protector

The MAX14575ALETA+T from Maxim Integrated is a highly efficient and robust overvoltage protection device designed to safeguard USB ports against transient voltage spikes and power surges. This compact and reliable component is an essential addition to any USB interface, providing a shield that ensures the stability and longevity of your electronic products.

With its wide operating voltage range, the MAX14575ALETA+T is versatile and suitable for a variety of USB applications, including USB VBUS protection. It operates efficiently within a range of 4.5V to 36V, which covers standard USB operating conditions and allows it to accommodate unusual stress scenarios that may occur due to power supply fluctuations or external disturbances.

One of the standout features of the MAX14575ALETA+T is its fast response time. The device is engineered to react quickly to overvoltage events, clamping down on excess voltage within nanoseconds. This rapid response helps to prevent damage to sensitive downstream components that are often found in consumer electronics, such as smartphones, tablets, and laptops.

The MAX14575ALETA+T also incorporates an internal thermal shutdown mechanism, adding an extra layer of protection. This feature ensures that the device remains within safe operating temperatures, thereby preventing thermal overload and potential failure. In the event of an over-temperature condition, the thermal shutdown will activate, allowing the device to cool down before it resumes normal operation.

For designers and engineers looking for a reliable solution to integrate into their USB-powered devices, the MAX14575ALETA+T comes in a compact, lead-free, 8-pin TDFN package, making it suitable for space-constrained applications. Additionally, it is RoHS compliant, adhering to environmental standards and regulations.

Maxim Integrated's commitment to quality and reliability is evident in the MAX14575ALETA+T overvoltage protector. With its advanced features and robust performance, it stands out as a superior choice for protecting USB interfaces from harmful overvoltage conditions.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess