EN
  • EN
  • DE

IRAMT15TP60A-2

Part No IRAMT15TP60A-2
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description IC MOD PWR HYBRID 600V 15A MOTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case Module
Standard Package 80 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 777002-IRAMT15TP60A-2
Ultra Librarian 3D Model Ultra Librarian IRAMT15TP60A-2 CAD Model

Description

The 777002-IRAMT15TP60A-2 is a power driver module designed for use in discrete semiconductor products.

  • Series: Infineon Technologies
  • Package: Tube
  • Standard Package: 80 pieces
  • Mounting: Through-Hole
  • Module Package/Case: Module
  • ECCN: EAR99
  • REACH: Unaffected
  • Mfr: Infineon Technologies
  • Product Status: Obsolete
  • MSL: 1

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess