EN
  • EN
  • DE

PI2DBS212QEX

Part No PI2DBS212QEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2X1 1.8V 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecommunications Switch IC 2 Channel 20-QSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-QSOP
Family Name PI2DBS212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889058-PI2DBS212QEX
Ultra Librarian 3D Model Ultra Librarian PI2DBS212QEX CAD Model

Description

Overview of PI2DBS212QEX from Diodes Incorporated

Introducing the PI2DBS212QEX, a state-of-the-art high-speed, passive switch from Diodes Incorporated, designed to deliver exceptional performance for a variety of applications. This versatile product is an ideal solution for signal switching requirements in consumer, computing, and communication devices.

Key Features

  • High-Speed Switching: The PI2DBS212QEX provides ultra-fast switching capabilities, making it suitable for high-performance applications that require rapid signal transition.
  • Wide Bandwidth: With its wide bandwidth, this switch can handle high-frequency signals with minimal loss, ensuring signal integrity is maintained across various applications.
  • Low On-Resistance: The low on-resistance of the PI2DBS212QEX minimizes insertion loss and improves the overall efficiency of the signal routing.
  • Bi-Directional Operation: This switch is capable of bi-directional operation, allowing it to be used in multiplexing and de-multiplexing roles, which adds to its versatility.
  • Power-Off Protection: The device features power-off protection, ensuring that signals are not inadvertently passed through when the device is powered down.
  • Small Form Factor: Housed in a compact QFN package, the PI2DBS212QEX is designed for space-constrained applications, without compromising on performance.

Applications

The PI2DBS212QEX is suited for a broad range of applications, including but not limited to:

  • Mobile devices
  • Personal computers and laptops
  • Data communication systems
  • High-speed networking equipment
  • Signal routing in multimedia devices

Technical Specifications

The PI2DBS212QEX boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Operating Voltage: 0.9V to 3.6V
  • Bandwidth: Greater than 11.5GHz @ -3dB
  • On-Resistance: Typically 4Ω
  • 2:1 Mux/Demux Configuration
  • ESD Protection: HBM 8kV
  • Package: 10-pin QFN (1.8x1.4mm)

With its combination of high-speed operation, low on-resistance, and compact size, the PI2DBS212QEX from Diodes Incorporated is an excellent choice for designers who require a reliable and efficient passive switch for their high-speed signal applications.

You May Also Be Interested in

NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess