EN
  • EN
  • DE

PAM8904JPR

Part No PAM8904JPR
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description AUDIO HIGH VOLT U-QFN3030-12 T&R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Piezo Sounder Driver U-QFN3030-12 (Type A)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 12-UFQFN Exposed Pad
Case / Package U-QFN3030-12 (Type A)
Family Name PAM8904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930006-PAM8904JPR
Ultra Librarian 3D Model Ultra Librarian PAM8904JPR CAD Model

Description

Introducing the PAM8904JPR from Diodes Incorporated

The PAM8904JPR is a cutting-edge piezo sounder driver that has been meticulously designed by Diodes Incorporated to deliver high-quality audio performance in a variety of applications. This compact, yet powerful driver is capable of driving a multi-mode piezo sounder directly with a voltage range of 18Vpp to 36Vpp, which makes it an ideal choice for portable electronics, home appliances, medical devices, and industrial equipment where space and power efficiency are critical.

Key Features of the PAM8904JPR

  • High Voltage Drive Capability: With its ability to provide an 18Vpp to 36Vpp output from a 3V power supply, the PAM8904JPR ensures loud and clear sound production, making it suitable for applications where audible alerts or notifications are essential.
  • Low Power Consumption: This device has been engineered for efficiency, featuring a low quiescent current that extends battery life in portable applications.
  • Flexible Driving Modes: The PAM8904JPR supports both single-ended and differential driving modes, offering design versatility to meet various application requirements.
  • Automatic Shut-Down and Wake-Up: To further conserve power, this sounder driver includes an automatic shut-down feature that is triggered when no signal is detected, and a wake-up function that quickly resumes operation when a signal is present.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures reliable operation by preventing the device from overheating.

Applications

The versatility of the PAM8904JPR makes it suitable for a wide range of applications. It is commonly used in:

  • Portable electronics such as smartphones, tablets, and handheld gaming devices
  • Home appliances like microwave ovens, washing machines, and smart home devices
  • Medical devices that require audible alerts for notifications or alarms
  • Industrial equipment where clear and loud sound alerts are necessary for safety and notification purposes

With its robust design, versatile driving capabilities, and efficient power management, the PAM8904JPR from Diodes Incorporated stands out as a superior choice for designers looking to integrate a reliable sounder driver into their next project.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5050 $50.5000
245+ $0.4144 $101.5280
375+ $0.4014 $150.5250
515+ $0.3885 $200.0775
670+ $0.3755 $251.5850
895+ $0.3367 $301.3465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,490 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess