EN
  • EN
  • DE
  • IT

DMP1046UFDB-7

Part No DMP1046UFDB-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET 2P-CH 12V 3.8A 6UDFN / Mosfet Array 12V 3.8A 1.4W Surface Mount U-DFN2020-6 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual)
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) @ 25°C 3.8A
Rds On (Max) @ Id, Vgs 61mOhm @ 3.6A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17.9nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds 915pF @ 6V
Power - Max 1.4W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6 (Type B)
Base Product Number DMP1046
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 851894-DMP1046UFDB-7
Ultra Librarian 3D Model Ultra Librarian DMP1046UFDB-7 CAD Model

Description

Introducing the DMP1046UFDB-7 MOSFET from Diodes Incorporated

The DMP1046UFDB-7 is a cutting-edge P-Channel Enhancement Mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance transistor is designed to meet the needs of modern electronic circuits, offering both efficiency and reliability in a compact form factor.

Key Features

  • Low On-Resistance: The DMP1046UFDB-7 boasts a very low on-resistance (R<sub>DS(on)), resulting in minimal power loss and improved overall efficiency.
  • High Power Dissipation: With an ability to handle a substantial power dissipation, this MOSFET can manage higher currents, making it suitable for power-intensive applications.
  • Reduced Threshold Voltage: The device features a low threshold voltage that ensures low-voltage operation, enabling it to be used in low-power designs and battery-operated devices.
  • Advanced Packaging: Encased in a PowerDI®3333-8 package, the DMP1046UFDB-7 offers excellent thermal performance and a small footprint, perfect for space-constrained applications.

Applications

The versatility of the DMP1046UFDB-7 allows it to be employed in a wide array of applications, including:

  • Power management circuits
  • Load switches
  • Battery protection
  • DC/DC converters
  • Portable devices

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -12V Continuous Drain Current (I<sub>D) -8A Power Dissipation (P<sub>D) 2.5W R<sub>DS(on) (Max) 20mΩ at V<sub>GS = -4.5V

By integrating the DMP1046UFDB-7 into your design, you're choosing a MOSFET that delivers both performance and efficiency. Diodes Incorporated's commitment to quality ensures that this component will provide reliable service, whether it's in power regulation, switching applications, or as part of a sophisticated control system.

For detailed information, datasheets, and support, visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Diodes Incorporated
Lowest to $0.6913
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1516 $50.0280
705+ $0.1420 $100.1100
1,095+ $0.1372 $150.2340
1,570+ $0.1277 $200.4890
2,035+ $0.1229 $250.1015
2,545+ $0.1181 $300.5645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess