EN
  • EN
  • DE

MAX35103EHJ+T

Part No MAX35103EHJ+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description Time to Digital Converter 32-Pin TQFP EP / IC TIME-TO-DIGITAL CNVTR 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Time to Flight to Digital Converter
Input Type CMOS
Output Type CMOS
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP (5x5)
Family Part Number MAX35103
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703312-MAX35103EHJ+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX35103
Introduction Date October 27, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX35103EHJ+T CAD Model

Description

Maxim Integrated MAX35103EHJ+T Time-to-Digital Converter

The MAX35103EHJ+T is a sophisticated time-to-digital converter (TDC) designed by Maxim Integrated, tailored specifically for high-precision flow metering applications. This innovative chip is a centerpiece of technology for designers looking to create accurate and reliable ultrasonic heat, water, and gas flow meters.

Key Features

  • High Precision: The MAX35103EHJ+T offers exceptional time measurement accuracy, which is critical for applications where precise flow measurements are essential.
  • Low Power Consumption: Designed with energy efficiency in mind, this TDC is suitable for battery-operated devices, ensuring long operational life and reducing the need for frequent battery replacements.
  • Integrated Temperature Measurement: The device includes an onboard temperature sensor, which enables direct temperature measurement for applications that require temperature compensation.
  • Event Timing Engine: The MAX35103EHJ+T features an event timing engine that simplifies the measurement of the time interval between pulses, streamlining the design process for ultrasonic flow meters.
  • Flexible Interface Options: It provides an SPI-compatible serial interface, making it easy to integrate with a variety of microcontrollers and digital systems.

Applications

The MAX35103EHJ+T is versatile and can be used in a wide range of metering applications. It is particularly well-suited for:

  • Residential and commercial water meters
  • Heat meters
  • Gas meters
  • Battery-powered flow meters

Package and Availability

The device comes in a compact 32-pin TQFN package (5mm x 5mm) with an operating temperature range of -40°C to +85°C, making it suitable for various environments. The MAX35103EHJ+T is available in tape and reel form, denoted by the '+T' suffix, facilitating automated manufacturing processes.

Maxim Integrated's commitment to innovation is evident in the MAX35103EHJ+T, offering designers a reliable and accurate solution for flow metering challenges. With its precision timing, low power consumption, and additional features, this TDC is an excellent choice for modern metering applications.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess