EN
  • EN
  • DE

DS1050-3-002

Part No DS1050-3-002
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 1050W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series DS1050 (1050W)
Package Bulk
Product Status Obsolete
Type Front End
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 87 A
Power (Watts) 1050W
Applications ITE (Commercial)
Efficiency 92%
Temperature Range - Operating -10°C ~ 70°C
Features Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input
Mounting Type Rack Mount
Dimension 11.00" L x 3.20" W x 1.57" H (279.4mm x 81.3mm x 39.9mm)
Approval Agency CE
Minimum Load Required No
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.6018
Standard Package 48
Win Source Part Number 1178006-DS1050-3-002
Ultra Librarian 3D Model Ultra Librarian DS1050-3-002 CAD Model

Description

The DS1050-3-002 by Artesyn Embedded Power is a front end type AC/DC converter that is part of the DS1050 series.

  • Series: DS1050
  • Converter Type: AC/DC, Front End
  • Power Output: 1050W
  • Voltage Input: 90 ~ 264 VAC
  • Features: Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input
  • Voltage Output: 12V
  • Maximum Output Current: 87A
  • Temperature Range: -10°C to 70°C
  • Package: Rack Mount
  • Dimensions: 11.00" L x 3.20" W x 1.57" H (279.4mm x 81.3mm x 39.9mm)

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess