EN
  • EN
  • DE

301A511-71-0-CS7306

Part No 301A511-71-0-CS7306
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201434-301A511-71-0-CS7306
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 301A511-71-0-CS7306 CAD Model

Description

The 301A511-71-0-CS7306 is a fiber optic cable manufactured by TE Connectivity. This cable is designed for high-speed data transmission over long distances, commonly used in telecommunications, data centers, and networking infrastructure.

Applications:

  • Telecommunications Networks: Used in backbone networks for long-distance communication.
  • Data Centers: Connects servers, switches, and storage devices within data centers.
  • Local Area Networks (LANs): Provides high-speed connectivity within buildings and campuses.
  • Storage Area Networks (SANs): Enables fast data transfer between storage devices and servers.
  • Industrial Automation: Used in industrial environments for reliable data communication.

Features:

  • Fiber Optic Technology: Utilizes light signals for high-speed data transmission.
  • TE Connectivity Quality: Manufactured to high standards for reliable performance.
  • Durable Construction: Designed to withstand environmental factors and physical stress.
  • Low Signal Loss: Minimizes signal degradation over long distances.
  • High Bandwidth: Supports high data transfer rates for demanding applications.

Benefits:

  • Long-Distance Communication: Enables reliable data transmission over extended distances.
  • High Data Transfer Rates: Supports high bandwidth applications with minimal latency.
  • Immunity to Electromagnetic Interference (EMI): Provides robust performance in noisy environments.
  • Secure Data Transmission: Difficult to intercept or tamper with data transmitted over fiber optics.
  • Reliable Performance: Ensures consistent and dependable data communication.

Technical Specifications:

While specific technical specifications such as fiber type (single-mode or multi-mode), connector types, and cable length would depend on the specific configuration of the 301A511-71-0-CS7306, typical fiber optic cables from TE Connectivity adhere to industry standards for optical performance, insertion loss, return loss, and environmental durability. Consult the product datasheet for detailed specifications related to this specific part number. The cable is likely RoHS compliant.

You May Also Be Interested in

TE Connectivity
High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 40 Position Cable Assembly Rectangular Socket to Cable 0.168' (51.31mm, 2.02")
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 26AWG BLK / 26 AWG Hook-Up, Dual Wall Wire 7/34 Black 600V
Need more? Email Us
Molex, LLC
Cable Assembly PVC 8AWG 0.3m 1 Position Crimp Terminal to 1 Position Crimp Terminal Plug-Plug Bag
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
TE Connectivity
Cable 2 Conductor 20 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 3m 18AWG Circular 3 POS F Mini-Change®
Need more? Email Us
Thomas & Betts
Cable Tie, Toughened Molding Nylon 6.6, Black, Weather Stabilized, 14.21"L, 50lbs
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess