EN
  • EN
  • DE
  • IT

DMN2022UDH-7

Part No DMN2022UDH-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 8V 24V V-DFN3030-8 / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number DMN2022
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 868948-DMN2022UDH-7
Ultra Librarian 3D Model Ultra Librarian DMN2022UDH-7 CAD Model

Description

Introducing the DMN2022UDH-7 MOSFET from Diodes Incorporated

The DMN2022UDH-7 is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) engineered by the renowned semiconductor manufacturer, Diodes Incorporated. This product is designed to meet the rigorous demands of power management applications across a wide range of electronic devices.

With its compact and energy-efficient design, the DMN2022UDH-7 is encapsulated in a space-saving DFN2020-6 (SOT1118) package, which is characterized by its low thermal resistance and minimal footprint on the PCB. This makes it an ideal choice for portable and space-constrained applications where efficiency and power density are critical.

The DMN2022UDH-7 boasts an impressive continuous drain current (ID) of 6.5A at 25°C, ensuring it can handle significant power without overheating. Additionally, the device features a low on-resistance (RDS(on)) of 30mΩ at VGS = 10V, which translates to reduced power losses and improved overall efficiency in operation. This low on-resistance is maintained over a wide operating temperature range, making the MOSFET reliable in various environmental conditions.

One of the key attributes of the DMN2022UDH-7 is its fast switching speed, which is essential for high-frequency power switching applications. This capability enables the MOSFET to switch on and off quickly, reducing transition losses and improving performance in power conversion systems.

Moreover, the DMN2022UDH-7 is designed with high input impedance and low gate charge (Qg), which minimizes the drive power required and further enhances the efficiency of the system it is integrated into. This feature is particularly beneficial in battery-powered devices, where energy conservation is paramount.

For protection and reliability, the DMN2022UDH-7 incorporates built-in ESD protection, safeguarding the device against electrostatic discharge events that could otherwise damage the MOSFET. This feature is crucial for maintaining the longevity and stability of electronic components in sensitive applications.

In conclusion, the DMN2022UDH-7 from Diodes Incorporated represents a blend of efficiency, compactness, and robust performance, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Diodes Incorporated
Lowest to $0.6913
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2906 $58.1200
485+ $0.2385 $115.6725
750+ $0.2310 $173.2500
1,035+ $0.2236 $231.4260
1,340+ $0.2161 $289.5740
1,790+ $0.1938 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess