EN
  • EN
  • DE

PMDPB55XPAX

Part No PMDPB55XPAX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description MOSFET 2P-CH 20V 3.6A 6HUSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 3.6A (Ta), 9.3A (Tc)
Rds On (Max) @ Id, Vgs 66mOhm @ 3.6A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 13nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 785pF @ 10V
Power - Max 490mW (Ta)
Operating Temperature -55°C ~ 150°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-HUSON (2x2)
Ultra Librarian 3D Model Ultra Librarian PMDPB55XPAX CAD Model

You May Also Be Interested in

Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6695 $50.2125
185+ $0.5493 $101.6205
285+ $0.5321 $151.6485
390+ $0.5150 $200.8500
505+ $0.4978 $251.3890
675+ $0.4463 $301.2525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess